EN
  • EN
  • DE

PKM22EPH2001

Part No PKM22EPH2001
Manufacturer Murata Electronics North America
Catalog Speakers
Description BUZZER PIEZO 1.5V 22MM TH  /  Buzzers Transducer, Externally Driven Piezo 1.5 V 2kHz 75dB @ 1.5V, 10cm Through Hole PC Pins
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Audio Products>Alarms, Buzzers, and Sirens
Mfr Murata Electronics
Series PK
Package Bulk
Product Status Last Time Buy
Driver Circuitry Transducer, Externally Driven
Input Type Zero-Peak Signal
Voltage - Rated 1.5 V
Voltage Range 25V (Max)
Frequency 2kHz
Technology Piezo
Operating Mode Ringer
Sound Pressure Level (SPL) 75dB @ 1.5V, 10cm
Port Location Top
Temperature Range - Operating -20°C ~ 70°C
Mounting Type Through Hole
Termination PC Pins
Dimension 0.866" Dia (22.00mm)
Height - Seated (Max) 0.453" (11.50mm)
Base Product Number PKM22EPH
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8531.80.9041
Other Names 490-4690
Standard Package 360
Win Source Part Number 991477-PKM22EPH2001
Ultra Librarian 3D Model Ultra Librarian PKM22EPH2001 CAD Model

Description

The PKM22EPH2001 is a piezo audio product manufactured by Murata Electronics.

  • Series: PK
  • Voltage Rating: 1.5 V
  • Frequency: 2kHz
  • Sound Pressure Level (SPL): 75dB @ 1.5V, 10cm
  • Termination: PC pins
  • Package: Bulk
  • Seated Height: 0.453" (11.50mm)
  • Standard Package: 360
  • Input Type: Zero-peak signal
  • Product Type: Ringer
  • Voltage Range: 25V (Max)
  • Port Location: Top
  • Driver Circuitry: Transducer, externally driven
  • Operating Temperature: -20°C to 70°C
  • Status: Last time buy
  • ECCN: EAR99
  • MSL Level: 1 (Unlimited)
  • HTSUS Code: 8531.80.9041

You May Also Be Interested in

Knowles
SPEAKER 145OHM RECT
Need more? Email Us
PUI Audio, Inc.
EXCITER 8 OHM 102DB
Need more? Email Us
CUI Inc.
SPEAKER 8OHM 6W TOP PORT 93DB / Speakers Ferrite 145Hz 10W 93dBA 8Ohm Square Solder Pad
Need more? Email Us
Knowles
SPEAKER 32OHM 10MW TOP PORT 65DB
Need more? Email Us
Knowles
SPEAKER 46OHM 104.7DB
Need more? Email Us
Knowles
SPEAKER 85OHM SIDE PORT RECT
Need more? Email Us
Knowles
SPEAKER SMD
Need more? Email Us
Soberton Inc.
SPEAKER 8OHM 800MW TOP PORT 92DB / Dynamic Speaker
Lowest to $2.4634
Knowles
SPEAKER 1.275 KOHM SIDE PORT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess