EN
  • EN
  • DE

PLM3216K281SJ2T1M0-01/T251

Part No PLM3216K281SJ2T1M0-01/T251
Manufacturer Murata Electronics North America
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Win Source Part Number 277523-PLM3216K281SJ2T1M0-01/T251
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PLM3216K281SJ2T1M0-01/T251 CAD Model

Description

The PLM3216K281SJ2T1M0-01/T251 is a common mode choke coil manufactured by Murata Electronics North America. This component is designed to suppress common mode noise in electronic circuits. By reducing electromagnetic interference (EMI), it enhances signal integrity. Common mode chokes are crucial for ensuring electromagnetic compatibility (EMC) in a broad range of electronic devices and systems.

Applications

  • USB Ports: Filtering common mode noise on USB data lines to prevent interference and ensure reliable data transfer.
  • Ethernet Connections: Suppressing common mode noise on Ethernet cables to maintain network performance and reduce errors.
  • HDMI Interfaces: Reducing common mode noise in HDMI connections to improve audio and video signal quality.
  • Power Supplies: Filtering common mode noise from AC power lines to protect sensitive electronic components.
  • Automotive Electronics: Ensuring reliable communication and control in automotive systems by mitigating EMI.

Features

  • High Common Mode Noise Suppression: Offers substantial attenuation of common mode noise across a wide frequency range.
  • Compact Size: Facilitates integration into space-constrained applications.
  • High Impedance to Common Mode Currents: Effectively blocks common mode noise currents.
  • Low Differential Mode Insertion Loss: Minimizes signal attenuation in the desired frequency band.
  • Surface Mount Technology (SMT): Designed for automated assembly and efficient manufacturing.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances directive, ensuring environmental responsibility.

Benefits

  • Improved EMC Performance: Enhances the system's ability to meet electromagnetic compatibility standards.
  • Reduced Electromagnetic Interference (EMI): Minimizes the impact of noise on sensitive electronic components.
  • Increased System Reliability: Protects against noise-induced failures, leading to more stable and consistent operation.
  • Enhanced Signal Integrity: Ensures cleaner and more accurate signal transmission.
  • Simplified Design: Reduces design complexity by providing effective noise suppression in a single compact component.

Additional Details

For detailed electrical specifications, including impedance, rated current, voltage, inductance, and other relevant parameters, refer to the product datasheet from Murata Electronics North America. The operating temperature range is crucial for ensuring proper functionality and reliability under different environmental conditions. The physical dimensions, including footprint and height, are essential for PCB layout and design. Proper soldering techniques and reflow profiles should be followed to ensure reliable mounting and performance. Consult the official Murata documentation for comprehensive details on electrical characteristics, mechanical dimensions, and soldering guidelines. The specific 'T251' marking may indicate a specific packaging or handling requirement; refer to the datasheet for clarification.

You May Also Be Interested in

NVIDIA
Lowest to $58.7549
NIKO-SEM
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us
NVIDIA
Lowest to $47.5828
NEC-TOKIN
Lowest to $0.1324
ON Semiconductor
Need more? Email Us
Renesas Electronics America
Need more? Email Us
STMicroelectronics
Need more? Email Us
NVIDIA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess