EN
  • EN
  • DE

PLT09H-2003R-004

Part No PLT09H-2003R-004
Manufacturer Murata Electronics North America
Catalog Common Mode Chokes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters
Family Common Mode Chokes
Manufacturer Murata Electronics North America
Win Source Part Number 349572-PLT09H-2003R-004
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PLT09H-2003R-004 CAD Model

Description

The PLT09H-2003R-004 is a common mode choke from Murata Electronics North America. It's designed to suppress common mode noise in electronic circuits. Common mode chokes are used to filter out unwanted noise that appears simultaneously on multiple lines with respect to a common reference point, typically ground. This makes them valuable in preventing electromagnetic interference (EMI) and ensuring signal integrity.

Applications:

  • USB Interfaces: Filtering common mode noise in USB data lines.
  • LAN Interfaces: Suppressing noise in Ethernet connections.
  • Power Line Filtering: Used to reduce noise emanating from power lines.
  • Audio Circuits: Prevents noise from interfering with audio signals.
  • Data Cables: Filters common mode noise in various data cables, such as HDMI.

Features:

  • Common Mode Noise Suppression: Specifically designed to suppress common mode noise.
  • Compact Size: Small form factor for space-constrained applications.
  • High Impedance: Offers high impedance to common mode currents.
  • Low Insertion Loss: Minimal impact on the desired signal.
  • Wide Frequency Range: Effective over a broad range of frequencies.
  • RoHS Compliant: Compliant with RoHS environmental standards.

Benefits:

  • Reduced EMI: Minimizes electromagnetic interference, improving system performance.
  • Improved Signal Integrity: Ensures cleaner signals by filtering out unwanted noise.
  • Enhanced System Reliability: Protects sensitive components from noise-induced damage.
  • Compliance with Standards: Helps meet regulatory requirements for EMI emissions.

Additional Details:

The PLT09H-2003R-004 common mode choke typically consists of two or more windings on a single core. The windings are configured such that the magnetic fields generated by differential mode currents (the desired signal) cancel each other out, resulting in low impedance for the signal. However, common mode currents generate magnetic fields that add together, creating a high impedance path and effectively blocking the noise. The specific impedance, current rating, and operating frequency range are crucial parameters for selecting the appropriate common mode choke for a given application. These parameters are typically detailed in the manufacturer's datasheet.

Murata's common mode chokes are known for their reliability and performance. The PLT09H-2003R-004 is designed to provide effective common mode noise suppression in a variety of applications, contributing to improved system performance and compliance with regulatory standards for electromagnetic compatibility (EMC).

You May Also Be Interested in

Guangdong Fenghua Advanced Technology
2Line Common Mode Choke Surface Mount-4P 2x1.2mm 90Ω@100MHz 330mA DCR 350mΩ
Lowest to $0.0440
TAI-TECH Advanced Electronics
2Line Common Mode Choke Surface Mount 4.5x3.2x2.8mm 90Ω@100MHz 2A DCR 50mΩ
Lowest to $0.2666
TDK Corporation
B82724J2402N1 TDK Common Mode Chokes / Filters 3.3mH 4.0A Vertical Core datasheet, inventory, & pricing.
Lowest to $2.3284
Panasonic
2Ω 2 35Ω@100MHz 0302 Common Mode Chokes RoHS
Lowest to $0.0874
Dongguan Xiangru Electronics Co., Ltd.
10mH@1kHz 2Line Common Mode Choke Through Hole
Lowest to $0.4663
Wurth Electronics Inc
CMC 2.2MH 8A 2LN TH
Lowest to $3.7836
Panasonic
EXC-24CE331U Panasonic Common Mode Chokes / Filters 0504 common mode noise filter, 330 ohm datasheet, inventory, & pricing.
Need more? Email Us
Shenzhen Cilianda Electronics Co., Ltd.
Common Mode Choke Surface Mount-4P 2.0x1.2mm 90Ω@100MHz 350mA DCR 350mΩ
Lowest to $0.0499
Schaffner EMC Inc.
CMC 10MH 1.2A 2LN TH
Lowest to $3.2015

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7725 $57.9375
185+ $0.6339 $117.2715
285+ $0.6142 $175.0470
390+ $0.5943 $231.7770
505+ $0.5745 $290.1225
675+ $0.5151 $347.6925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess