EN
  • EN
  • DE

POZ3KN-1-104N

Part No POZ3KN-1-104N
Manufacturer Murata Electronics North America
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Win Source Part Number 279658-POZ3KN-1-104N
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian POZ3KN-1-104N CAD Model

Description

The POZ3KN-1-104N is a chip inductor manufactured by Murata Electronics North America. This inductor is designed for a wide range of high-frequency applications, offering excellent performance in a compact size. It is part of Murata's extensive line of ceramic inductors known for their reliability and precision.

Applications

  • RF Circuits: Used in radio frequency circuits for impedance matching and filtering.
  • Wireless Communication Devices: Found in devices such as smartphones, tablets, and wireless modules.
  • High-Frequency Oscillators: Employed in oscillator circuits to maintain stable frequency output.
  • Filters: Integral part of filter circuits designed to pass specific frequencies while blocking others.
  • Matching Networks: Utilized in matching networks to optimize power transfer between different circuit stages.

Features

  • Compact Size: Small form factor allows for high-density mounting on circuit boards.
  • High Self-Resonant Frequency: Ensures stable performance at high frequencies.
  • Excellent Q Factor: Provides low signal loss and high efficiency.
  • Ceramic Construction: Offers superior stability and reliability compared to other materials.
  • RoHS Compliant: Meets environmental standards for hazardous substance control.

Benefits

  • Improved Circuit Performance: Enhances the overall performance of RF and high-frequency circuits.
  • Space Savings: Compact size allows for more components on the same board area.
  • Reliable Operation: Ceramic construction ensures stable performance over a wide range of temperatures and conditions.
  • Reduced Signal Loss: High Q factor minimizes signal attenuation, improving overall efficiency.
  • Easy Integration: Designed for standard surface mount technology (SMT) assembly processes.

Additional Details

The POZ3KN series inductors are constructed using a multilayer ceramic process, which results in a highly accurate and stable inductance value. The inductance value for POZ3KN-1-104N is 100nH. These inductors are suitable for reflow soldering and offer excellent solderability. The operating temperature range typically spans from -55°C to +125°C. Packaging options include tape and reel for automated assembly. These are commonly used in RF impedance matching, filtering, and other applications requiring high-frequency performance and small size.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
NIKO-SEM
Lowest to $0.2615
STMicroelectronics
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Samsung
Need more? Email Us
NVIDIA
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
NVIDIA
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess