EN
  • EN
  • DE

PRF21BB471QB3RA

Part No PRF21BB471QB3RA
Manufacturer Murata Electronics North America
Catalog Temperature Sensors - PTC Thermistors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors,Transducers
Family Thermistors - PTC
Manufacturer Murata Electronics North America
Win Source Part Number 351722-PRF21BB471QB3RA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PRF21BB471QB3RA CAD Model

Description

The PRF21BB471QB3RA is a fixed ceramic capacitor produced by Murata Electronics North America. This capacitor is engineered for use in a wide range of general-purpose applications, providing stable and reliable capacitance. It is commonly found in various electronic circuits for functions such as decoupling, bypassing, filtering, and timing.

Applications:

  • Consumer Electronics Devices: Used in smartphones, tablets, digital cameras, and audio players for signal conditioning and power supply stabilization.
  • Industrial Automation Systems: Incorporated in industrial control systems, programmable logic controllers (PLCs), and motor drives to ensure reliable operation in harsh industrial environments.
  • Automotive Electronics Applications: Utilized in automotive control units (ECUs), anti-lock braking systems (ABS), and airbag control modules for stable performance under diverse operating conditions.
  • Telecommunications Infrastructure: Integrated into communication devices, networking equipment, and base stations for filtering and impedance matching.
  • Power Supplies and Voltage Regulators: Employed as essential filtering components in both linear and switching power supplies to minimize noise and ripple.

Features:

  • Stable Capacitance Characteristics: Maintains stable capacitance over a wide range of operating temperatures and voltages.
  • Low Equivalent Series Resistance (ESR): Minimizes power loss and enhances overall circuit efficiency.
  • Compact and Space-Saving Design: Enables high-density mounting on circuit boards, maximizing space utilization.
  • High Degree of Reliability: Manufactured using high-quality materials and advanced manufacturing processes to ensure long-term operational reliability.
  • RoHS Compliance: Meets the requirements of the Restriction of Hazardous Substances directive, ensuring environmental friendliness.

Benefits:

  • Improved Circuit Performance: Delivers stable and reliable performance, enhancing the overall functionality of electronic circuits.
  • Effective Noise and Ripple Reduction: Filters out unwanted noise and ripple in power supplies, improving power quality.
  • Enhanced Circuit Efficiency: Low ESR minimizes power dissipation, leading to increased energy efficiency.
  • Space Optimization: Compact size allows for denser circuit board layouts, reducing the physical footprint of electronic devices.
  • Extended Operational Lifespan: Provides dependable performance over an extended period, ensuring long-term reliability.

Additional Details:

For detailed electrical specifications such as capacitance value, voltage rating, temperature coefficient, and tolerance, refer to the manufacturer's official datasheet for the PRF21BB471QB3RA. This document provides comprehensive information essential for proper circuit design and effective application. The PRF series from Murata is known for its robust performance and reliability in a variety of general-purpose electronic applications.

You May Also Be Interested in

Murata Electronics North America
CAP CER 1000PF 0402
Lowest to $0.1305
Murata Electronics North America
THERMISTOR PTC 32V 470 OHM 65C
Lowest to $0.2185
Murata Electronics North America
Need more? Email Us
Vishay
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Murata Electronics North America
THERMISTOR
Lowest to $0.2076
Murata Electronics North America
Need more? Email Us
Murata Electronics North America
Lowest to $0.1094
Vishay
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess