EN
  • EN
  • DE

PTCTL4MR500SBE/N260

Part No PTCTL4MR500SBE/N260
Manufacturer Vishay
Catalog Temperature Sensors - PTC Thermistors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors,Transducers
Family Thermistors - PTC
Manufacturer Vishay
Win Source Part Number 354179-PTCTL4MR500SBE/N260
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PTCTL4MR500SBE/N260 CAD Model

Description

The Vishay PTCTL4MR500SBE/N260 is a thermistor PTC sensor used in various electronic devices.

  • Popularity: Low.
  • Demand: High.
  • Reason: Reliability and durability.
  • Supply and Demand Status: Balanced.
  • Features: Accuracy and precision in measuring temperature.

You May Also Be Interested in

EPCOS (TDK)
THERMISTOR PTC 250OHM 100DEG RAD
Need more? Email Us
EPCOS (TDK)
PTC THERMISTOR C 970-A 160-A 70
Need more? Email Us
EPCOS (TDK)
THERMISTOR PTC 250OHM 60DEG RAD
Need more? Email Us
Murata Electronics North America
THERMISTOR PTC 1K OHM 5% 0402
Lowest to $0.1467
TE Connectivity
SENSOR PTC 1KOHM 5% 0805
Need more? Email Us
Murata Electronics North America
THERMISTOR
Lowest to $0.2144
EPCOS (TDK)
PTC THERMISTOR T 1725 A120 A62 / Thermistor PTC 25 Ohm 20% 4-Pin Surface Mount Solder Pad T/R
Need more? Email Us
EPCOS (TDK)
THERMISTOR PTC 1KOHM 110DEG 0805
Lowest to $0.3172
NXP / Nexperia
IC TMEP SENSOR SOT23
Lowest to $0.4648

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess