EN
  • EN
  • DE

PTH9C42BE471Q9

Part No PTH9C42BE471Q9
Manufacturer Murata Electronics North America
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Win Source Part Number 283904-PTH9C42BE471Q9
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PTH9C42BE471Q9 CAD Model

Description

The PTH9C42BE471Q9 is a thermistor manufactured by Murata Electronics North America. It is a high-quality, reliable component designed for temperature sensing and control applications. This particular thermistor is a Negative Temperature Coefficient (NTC) type, meaning its resistance decreases as temperature increases.

Applications:

  • Temperature compensation in electronic circuits
  • Temperature sensing in automotive applications
  • Temperature control in industrial equipment
  • Overheat protection in power supplies
  • Temperature monitoring in HVAC systems

Features:

  • NTC Thermistor: Exhibits a decrease in resistance with increasing temperature.
  • High Accuracy: Provides reliable temperature measurements for precise control.
  • Fast Response Time: Quickly reacts to temperature changes, ensuring accurate readings.
  • Compact Size: Allows for easy integration into space-constrained applications.
  • Wide Operating Temperature Range: Suitable for use in diverse environments.
  • Robust Construction: Designed to withstand harsh operating conditions.

Benefits:

  • Precise Temperature Measurement: Enables accurate temperature monitoring and control in various applications.
  • Improved Circuit Performance: Temperature compensation ensures consistent performance of electronic circuits over a wide temperature range.
  • Enhanced System Reliability: Overheat protection prevents damage to sensitive electronic components.
  • Simplified Design: Compact size allows for easy integration into existing designs.
  • Cost-Effective Solution: Provides a reliable and affordable solution for temperature sensing and control.

The PTH9C42BE471Q9 thermistor is typically used in applications where accurate and reliable temperature sensing is crucial. Its small size and robust construction make it suitable for a wide range of industrial and consumer electronics applications. The specific resistance value and temperature coefficient are critical parameters to consider when selecting this thermistor for a particular application. Further details on these parameters can be found in the manufacturer's datasheet.

You May Also Be Interested in

NEC
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
STMicroelectronics
Need more? Email Us
NIKO-SEM
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
Samsung
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess