EN
  • EN
  • DE

PVM4A202C01R00

Part No PVM4A202C01R00
Manufacturer Murata Electronics North America
Catalog Trimmer Potentiometers
Description Inductance
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Potentiometers,Variable Resistors
Family Trimmer Potentiometers
Manufacturer Murata Electronics North America
Win Source Part Number 354672-PVM4A202C01R00
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PVM4A202C01R00 CAD Model

Description

The PVM4A202C01R00 is a Murata Electronics North America product, categorized as a trimming potentiometer. These potentiometers are designed for precise voltage and current adjustment in various electronic circuits. They are typically small, panel-mounted components that allow for manual adjustment of resistance within a circuit. The Murata PVM4A series are known for their reliability and stability in various applications.

Applications:

  • Calibration circuits in instrumentation equipment
  • Adjusting audio levels in amplifiers and mixers
  • Fine-tuning power supply voltages
  • Controlling motor speeds in small appliances
  • Setting reference voltages in control systems

Features:

  • Panel mount configuration
  • Precise adjustment capabilities
  • High stability and reliability
  • Compact design for space-constrained applications
  • Wide operating temperature range

Benefits:

  • Allows for accurate calibration and adjustment of electronic circuits
  • Ensures consistent performance over a wide range of environmental conditions
  • Provides a cost-effective solution for fine-tuning electronic parameters
  • Simplifies circuit design and reduces component count
  • Enhances the overall performance and reliability of electronic devices

Additional Details:

The PVM4A202C01R00 typically features a carbon composition element that provides a good balance between cost and performance. The resistance value for this specific model is 2 kOhms. The 'PVM4A' series indicates its specific mechanical dimensions and mounting style. Proper handling and soldering techniques are essential to ensure the long-term reliability of the potentiometer. Users should refer to the Murata datasheet for detailed specifications, including resistance tolerance, power rating, and temperature coefficient.

You May Also Be Interested in

Vishay
TRIMMER 50K OHM 0.5W PC PIN SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 500KOHM 0.5W PC PIN SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 1M OHM 0.5W PC PIN SIDE
Need more? Email Us
Vishay
TRIMMER 100 OHM 0.5W PC PIN SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 500K OHM 0.25W GW TOP
Need more? Email Us
Vishay
TRIMMER 500K OHM 0.125W PC PIN
Need more? Email Us
Vishay
TRIMMER 500OHM 0.75W PC PIN SIDE
Lowest to $5.6807
Vishay
TRIMMER 50K OHM 0.25W J LEAD TOP
Need more? Email Us
Bourns Inc.
TRIMMER 20K OHM 0.5W PC PIN SIDE
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess