EN
  • EN
  • DE

PVS3A502A01R00

Part No PVS3A502A01R00
Manufacturer Murata Electronics North America
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Win Source Part Number 284530-PVS3A502A01R00
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PVS3A502A01R00 CAD Model

Description

The PVS3A502A01R00 is a precision trimmer potentiometer, manufactured by Murata Electronics North America. It's a variable resistor designed for fine-tuning electronic circuits. This component is primarily used in applications requiring precise adjustments and calibration, leveraging its surface mount technology (SMT) design for efficient assembly.

Applications

  • Test and measurement equipment: Used for calibrating oscilloscopes, multimeters, and signal generators.
  • Consumer electronics: Found in audio amplifiers, televisions, and other devices needing precise tuning.
  • Power supplies: Employed in adjusting output voltage and current in power regulation circuits.
  • Automotive electronics: Utilized in engine control units (ECUs) and other automotive systems requiring calibration.
  • Industrial automation: Integrated into process controllers and other automated systems for fine adjustments.

Features

  • Surface Mount Technology (SMT): Facilitates automated assembly, reducing manufacturing costs.
  • Compact Size: Allows for high-density mounting on printed circuit boards.
  • High Precision: Offers accurate and repeatable resistance adjustments.
  • Stable Performance: Provides consistent operation over a range of environmental conditions.
  • RoHS Compliant: Adheres to environmental regulations restricting hazardous substances.

Benefits

  • Improved Circuit Performance: Enables fine-tuning for optimal circuit operation.
  • Reduced Manufacturing Costs: SMT design allows for efficient and automated assembly.
  • Enhanced Reliability: Stable performance ensures consistent and dependable operation.
  • Environmental Compliance: Meets RoHS standards for reduced environmental impact.
  • Space-Saving Design: Compact size allows integration into small electronic devices.

Additional Details

The PVS3A502A01R00 typically has a resistance value of 5k Ohms. It is constructed from high-quality materials to ensure long-term reliability. The 'PVS3' designates the series, while other parts of the product ID indicate terminal configuration and packaging. It is designed to withstand reflow soldering processes used in SMT assembly. Specifications such as power rating, temperature coefficient, and rotational life are usually detailed in datasheets. Proper storage and handling according to manufacturer’s guidelines are important to maintain its reliability and performance. The trimmer potentiometer allows engineers to precisely adjust circuits and ensure they operate within required specifications.

You May Also Be Interested in

NEC-TOKIN
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NVIDIA
Need more? Email Us
NVIDIA
Lowest to $35.9055
Samsung
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5165 $60.6600
95+ $1.2439 $118.1705
145+ $1.2058 $174.8410
200+ $1.1666 $233.3200
260+ $1.1273 $293.0980
345+ $1.0106 $348.6570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,840 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess