EN
  • EN
  • DE

PVS3A504A01R00

Part No PVS3A504A01R00
Manufacturer Murata Electronics North America
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Win Source Part Number 284531-PVS3A504A01R00
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PVS3A504A01R00 CAD Model

Description

The PVS3A504A01R00 is a precision trimmer potentiometer manufactured by Murata Electronics North America. It is a variable resistor used for fine-tuning electronic circuits, predominantly in applications requiring meticulous adjustments and calibration. The component features a surface mount technology (SMT) design, facilitating efficient and automated assembly processes.

Applications

  • Audio Equipment: Employed in amplifiers and mixers for volume control, tone adjustment, and balance settings.
  • Industrial Controls: Used for precise adjustment in closed-loop control systems and process controllers.
  • Test and Measurement Instruments: Integral for calibrating oscilloscopes, multimeters, and signal generators.
  • Medical Devices: Utilized in devices requiring accurate signal adjustments and control.
  • Power Supplies: Essential for voltage and current regulation in power supply units.

Features

  • Surface Mount Technology (SMT): Designed for automated assembly, reducing manufacturing costs.
  • Compact Size: Allows for high-density circuit board layouts.
  • High Resolution: Offers precise and fine-tuning capabilities.
  • Stable Resistance: Provides consistent performance over varying environmental conditions.
  • RoHS Compliance: Manufactured according to environmental standards, restricting hazardous substances.

Benefits

  • Optimized Circuit Performance: Enables precise adjustments for improved circuit performance.
  • Reduced Manufacturing Time: SMT design facilitates automated assembly processes.
  • Enhanced Reliability: Stable resistance ensures dependable operation.
  • Environmentally Responsible: RoHS compliance promotes environmental stewardship.
  • Space-Efficient Design: Compact size allows for integration into space-constrained applications.

Additional Details

The PVS3A504A01R00 typically has a resistance value of 500k Ohms. It is designed to withstand the rigors of reflow soldering processes common in SMT assembly. The 'PVS3' series denotes its design characteristics, with other parts of the product ID providing details about terminal configuration and packaging. Detailed datasheets provide information about power rating, temperature coefficient, and rotational life. Proper storage and handling are essential to ensure its reliability. Trimmer potentiometers like the PVS3A504A01R00 allow engineers to make subtle but critical adjustments to a circuit's behavior, ensuring it operates optimally.

You May Also Be Interested in

NVIDIA
Lowest to $3.2617
Agere Systems
Lowest to $3.2640
STMicroelectronics
Lowest to $14.4906
AVX Corporation
Need more? Email Us
Amd
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NVIDIA
Lowest to $58.7549
NIKO-SEM
Need more? Email Us
Broadcom Limited
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess