EN
  • EN
  • DE

PVZ2AN-1-502N-T00

Part No PVZ2AN-1-502N-T00
Manufacturer Murata Electronics North America
Catalog Trimmer Potentiometers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Potentiometers,Variable Resistors
Family Trimmer Potentiometers
Manufacturer Murata Electronics North America
Win Source Part Number 354699-PVZ2AN-1-502N-T00
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PVZ2AN-1-502N-T00 CAD Model

Description

The PVZ2AN-1-502N-T00 is a trimming potentiometer manufactured by Murata Electronics North America. This component is a variable resistor used for making precise adjustments in electronic circuits. It is commonly used for calibration purposes and fine-tuning circuit parameters.

Applications:

  • Calibration of test and measurement equipment
  • Adjustment of audio levels in amplifiers and mixers
  • Setting voltage references in power supplies
  • Tuning oscillators and filters
  • Control of sensor sensitivity and offset

Features:

  • Compact size allows for use in densely populated circuit boards.
  • Enclosed design protects the resistive element from environmental contaminants.
  • High stability ensures consistent performance over time.
  • Precise adjustment mechanism allows for accurate setting of resistance values.
  • RoHS compliance ensures adherence to environmental regulations.

Benefits:

  • Enables precise calibration of electronic circuits, improving accuracy.
  • Allows for fine-tuning of circuit parameters, optimizing performance.
  • Provides a cost-effective solution for adjustable resistance.
  • Ensures long-term reliability due to its stable construction.
  • Simplifies circuit design by providing an adjustable resistance element.

Additional Details:

Based on the part number, the PVZ2AN-1-502N-T00 likely has a resistance value of 5 kOhms ('502' generally signifies 5 x 10^2 Ohms). The 'N' at the end could refer to the packaging or a specific feature. It is typically a through-hole component with a top adjustment screw. The PVZ series is noted for its reliability and use in a wide range of industrial and consumer electronic products. More specific parameters require referencing the official Murata datasheet. The materials used are usually a cermet resistive element for good stability and a plastic housing for insulation. It has a relatively low power rating, typically in the milliwatt range.

You May Also Be Interested in

Vishay
TRIMMER 5K OHM 0.25W PC PIN SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 500KOHM 0.5W PC PIN SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 25K OHM 0.5W PC PIN TOP
Need more? Email Us
Vishay
TRIMMER 100 OHM 0.5W PC PIN TOP
Need more? Email Us
Vishay
TRIMMER 5K OHM 0.125W J LEAD TOP
Need more? Email Us
Bourns Inc.
TRIMMER 500K OHM 0.25W GW TOP
Need more? Email Us
Bourns Inc.
TRIMMER 1M OHM 0.5W PC PIN SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 5K OHM 1W SOLDER HOOK
Need more? Email Us
Bourns Inc.
TRIMMER 20K OHM 0.25W GW SIDE
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess