EN
  • EN
  • DE

PXFT15BG103QA1B050

Part No PXFT15BG103QA1B050
Manufacturer Murata Electronics North America
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Win Source Part Number 284942-PXFT15BG103QA1B050
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PXFT15BG103QA1B050 CAD Model

Description

The PXFT15BG103QA1B050 is a thermistor manufactured by Murata Electronics North America. It's a surface mount device (SMD) and is designed for temperature sensing and compensation in various electronic circuits. This thermistor offers reliable and precise temperature measurement, making it suitable for a wide range of applications.

Applications:

  • Temperature sensing in automotive electronics: Used for monitoring engine temperature, cabin temperature, and other critical thermal parameters.
  • Temperature compensation in battery packs: Integrated into battery management systems to compensate for temperature variations that affect battery performance.
  • Temperature control in HVAC systems: Used in thermostats and other HVAC control devices to maintain precise temperature levels.
  • Temperature monitoring in medical devices: Employed in medical equipment to ensure accurate temperature readings and safe operation.
  • Overheating protection in power supplies: Used as a safety measure to detect and prevent overheating in power supplies and other electronic devices.

Features:

  • Negative Temperature Coefficient (NTC): Resistance decreases as temperature increases.
  • Surface Mount Device (SMD): Designed for easy and automated assembly on printed circuit boards.
  • High Accuracy: Provides precise temperature measurement for reliable performance.
  • Small Size: Compact design allows for integration into space-constrained applications.
  • Wide Operating Temperature Range: Suitable for use in a variety of environments with varying temperatures.

Benefits:

  • Accurate Temperature Measurement: Ensures precise and reliable temperature readings for optimal performance.
  • Easy Integration: SMD design simplifies the assembly process and reduces manufacturing costs.
  • Compact Design: Allows for use in small and densely populated electronic devices.
  • Improved System Performance: Temperature compensation ensures consistent and reliable operation of electronic circuits.
  • Enhanced Safety: Overheating protection helps to prevent damage to electronic components and ensures safe operation.

The PXFT15BG103QA1B050 is a reliable and accurate NTC thermistor suitable for diverse temperature sensing and compensation applications. Its SMD design and high accuracy make it a versatile choice for engineers seeking precise temperature monitoring in their electronic systems. This thermistor's robust performance contributes to improved system reliability and enhanced safety, making it an ideal solution for demanding environments.

You May Also Be Interested in

Samsung
Need more? Email Us
NEC-TOKIN
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
ON Semiconductor
Need more? Email Us
NVIDIA
Lowest to $35.9055
STMicroelectronics
Need more? Email Us
NIKO-SEM
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
EPCOS (TDK)
Lowest to $0.9390

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4135 $59.5485
27+ $4.4421 $119.9367
41+ $4.3035 $176.4435
56+ $4.1638 $233.1728
72+ $4.0252 $289.8144
96+ $3.6094 $346.5024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,800 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess