EN
  • EN
  • DE

TD62787AP

Part No TD62787AP
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description 8CH HIGH-VOLTAGE SOURCE DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1265814-TD62787AP
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TD62787AP CAD Model

Description

The TD62787AP is a high-voltage source driver manufactured by Toshiba Semiconductor and Storage. This device is designed for driving relays, lamps, and other high-voltage loads. Its robust architecture and high output voltage capability make it suitable for a wide range of applications.

Applications:

  • Relay Driving: Used to drive various types of relays in industrial and consumer applications.
  • Lamp Driving: Employed in lighting systems to drive incandescent lamps, LEDs, and other light sources.
  • Solenoid Driving: Integrated into solenoid control circuits for controlling actuators and valves.
  • Stepping Motor Control: Utilized in stepping motor drivers for controlling the motor windings.
  • Logic Buffers: Functions as a high-voltage logic buffer for interfacing with external circuits.

Features:

  • High Output Voltage: Supports high-voltage loads, allowing for direct driving of relays and lamps.
  • High Output Current: Provides sufficient current to drive a variety of loads.
  • Built-in Clamp Diodes: Protects the device from inductive kickback when driving inductive loads.
  • TTL/CMOS Compatible Inputs: Allows for easy interfacing with TTL and CMOS logic circuits.
  • Multiple Channels: Offers multiple independent driver channels in a single package.

Benefits:

  • Simplified Circuit Design: The integrated features simplify the design of high-voltage driving circuits.
  • Enhanced Reliability: The built-in clamp diodes protect the device from voltage transients.
  • Wide Application Range: Suitable for a variety of applications requiring high-voltage driving.
  • Easy Interfacing: The TTL/CMOS compatible inputs allow for easy integration with existing logic circuits.
  • Compact Size: The multi-channel design reduces the number of components required, saving space.

Additional Details:

The TD62787AP is typically available in a DIP or surface-mount package for easy mounting. It is designed to operate within a specified voltage and temperature range. Key electrical characteristics include supply voltage, output voltage, and output current. Refer to the product datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess