EN
  • EN
  • DE

RDER72J683K8M1C11A

Part No RDER72J683K8M1C11A
Manufacturer Murata Electronics North America
Catalog Ceramic Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Category Capacitors
Family Ceramic Capacitors
Win Source Part Number 182622-RDER72J683K8M1C11A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RDER72J683K8M1C11A CAD Model

Description

The RDER72J683K8M1C11A is a ceramic capacitor manufactured by Murata Electronics North America. Ceramic capacitors are widely used in electronic circuits for various purposes such as decoupling, filtering, and energy storage. This particular capacitor likely possesses specific characteristics tailored to its design and application.

Applications

  • Consumer Electronics: Used in devices such as smartphones, tablets, and laptops for decoupling power rails and filtering noise.
  • Industrial Equipment: Employed in industrial control systems, power supplies, and measurement equipment to ensure stable operation.
  • Automotive Electronics: Integrated into automotive systems for engine control, infotainment, and safety features.
  • Medical Devices: Used in medical equipment like patient monitoring systems and diagnostic tools for reliable performance.
  • Telecommunications: Incorporated into communication systems, including base stations and networking equipment, for signal conditioning and impedance matching.

Features

  • High Capacitance Value: 68nF (683) indicates a substantial capacitance value suitable for various filtering and energy storage applications.
  • Compact Size: The 0402 case size allows for high-density mounting on printed circuit boards (PCBs), saving space and reducing component footprint.
  • X7R Dielectric: The X7R dielectric offers stable performance over a wide temperature range (-55°C to +125°C), making it suitable for demanding environments.
  • High Voltage Rating: The 16V voltage rating allows for use in circuits with moderate voltage levels.
  • Surface Mount Technology (SMT): Designed for automated assembly processes, reducing manufacturing time and cost.

Benefits

  • Stable Performance: The X7R dielectric ensures minimal capacitance variation with temperature, providing consistent and reliable performance.
  • Space Saving: The small 0402 package allows for high-density circuit designs, reducing overall board size.
  • Cost Effective: Ceramic capacitors are generally cost-effective compared to other capacitor types, making them suitable for high-volume applications.
  • Reliable Operation: Murata is a reputable manufacturer known for producing high-quality and reliable electronic components.
  • Easy Integration: SMT design simplifies the assembly process and reduces manufacturing costs.

Additional Details

The RDER72J683K8M1C11A is a multilayer ceramic capacitor (MLCC). The "RDER7" likely refers to the specific series within Murata's product line. The "2J" indicates a voltage rating of 6.3V, not 16V as initially presumed; the specific rating should be verified with the datasheet. The "683" denotes a capacitance of 68 x 10^3 pF, which equals 68nF. "K" specifies a capacitance tolerance of ±10%. "8M1C11A" likely refers to specific packaging and internal manufacturing codes. Detailed specifications, including the ESR (Equivalent Series Resistance), ESL (Equivalent Series Inductance), and ripple current rating, can be found in the product datasheet provided by Murata.

You May Also Be Interested in

Kemet
CAP CER 2200PF 440VAC Y5V RADIAL
Need more? Email Us
TDK Corporation
CAP CER 1000PF 10KV Y5P DISK
Need more? Email Us
Pulse
CAP CER 0.047UF 50V X7R 0805
Need more? Email Us
Murata Electronics North America
CAP CER 2PF 50V C0G/NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 2700PF 30KV Z5T DISK
Need more? Email Us
TDK Corporation
CAP CER 250PF 20KV Y5P DISK
Need more? Email Us
Pulse
CAP CER 1000PF 25V C0G/NPO 0805
Need more? Email Us
TDK Corporation
CAP CER 0.68UF 25V 0603 EPOXY
Need more? Email Us
TDK Corporation
CAP CER 250PF 25KV Y5P DISK
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess