The SAF70MH00N is a surface acoustic wave (SAW) filter manufactured by Murata Electronics North America. SAW filters are widely used in radio frequency (RF) applications to selectively pass or reject signals at specific frequencies. This particular filter is designed for use in wireless communication systems, providing excellent performance in terms of insertion loss, attenuation, and temperature stability.
Applications:
- Mobile phones and other wireless communication devices
- Wireless LAN (WLAN) systems
- Global Positioning System (GPS) receivers
- Bluetooth devices
- Remote control systems
Features:
- Low insertion loss for minimal signal attenuation
- High attenuation for effective out-of-band signal rejection
- Excellent temperature stability for reliable performance over a wide temperature range
- Small surface-mount package for compact designs
- Precise center frequency for accurate signal filtering
Benefits:
- Improves signal quality in wireless communication systems
- Reduces interference from unwanted signals
- Enhances the performance of RF front-end circuits
- Enables smaller and more compact wireless devices
- Provides reliable and stable filtering performance
Additional Details:
The SAF70MH00N typically operates at a center frequency of around 70 MHz. It comes in a surface-mount package suitable for automated assembly. The impedance is typically 50 ohms. The operating temperature range is generally from -40°C to +85°C. This SAW filter is crucial for achieving optimal performance in various wireless applications by selectively filtering out unwanted signals and minimizing signal loss within the desired frequency band. The part is RoHS compliant.