EN
  • EN
  • DE

SAFEA1G58FB0F00R12

Part No SAFEA1G58FB0F00R12
Manufacturer Murata Electronics North America
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Frequency 1.58 GHz
Win Source Part Number 990486-SAFEA1G58FB0F00R12
Categories OEM Parts( S )
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SAFEA1G58FB0F00R12 CAD Model

Description

The SAFEA1G58FB0F00R12 is a Surface Acoustic Wave (SAW) filter manufactured by Murata Electronics. SAW filters are used to selectively pass or reject signals within a specific frequency range. This particular filter is designed for use in radio frequency (RF) applications.

Applications:

  • Wireless Communication Systems: Used in cellular base stations and mobile devices to filter unwanted signals and improve receiver sensitivity.
  • RF Transceivers: Integrated into transceivers to isolate desired signals and reject interference.
  • Remote Control Systems: Employed in remote controls to filter out noise and ensure reliable communication.
  • ISM Band Applications: Used in applications operating in the Industrial, Scientific, and Medical (ISM) frequency bands.

Features:

  • Center Frequency: Operates at a specific center frequency, typically in the GHz range, indicated by the product name or datasheet.
  • Low Insertion Loss: Minimizes signal attenuation within the passband.
  • High Attenuation: Provides significant attenuation of signals outside the passband.
  • Small Size: Compact form factor for integration into small devices.
  • Surface Mount Device (SMD): Designed for automated assembly on printed circuit boards.

Benefits:

  • Improved Signal Quality: Enhances signal-to-noise ratio by filtering out unwanted signals.
  • Reduced Interference: Minimizes interference from adjacent frequency bands.
  • Increased Reliability: Provides stable and reliable performance in various environmental conditions.
  • Simplified Design: Simplifies RF front-end design due to its filtering characteristics.
  • Compact Solution: Allows for smaller and more efficient wireless devices.

Additional Details:

SAW filters like the SAFEA1G58FB0F00R12 utilize the piezoelectric effect to create a mechanical wave on the surface of a crystal substrate. This wave interacts with interdigital transducers (IDTs) to selectively filter signals based on their frequency. The filter's characteristics, such as center frequency, bandwidth, and attenuation, are determined by the design of the IDTs and the properties of the piezoelectric material. Proper impedance matching is crucial for optimal performance. Consult the datasheet for specific electrical parameters, operating conditions, and recommended PCB layout guidelines.

You May Also Be Interested in

JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
STMicroelectronics
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Micrel
Need more? Email Us
Micrel
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Silicon Storage Technology, Inc
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1640 $58.2200
865+ $0.1340 $115.9100
1,330+ $0.1305 $173.5650
1,835+ $0.1259 $231.0265
2,360+ $0.1224 $288.8640
3,160+ $0.1097 $346.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess