EN
  • EN
  • DE

SAFEA1G84FM0F00R14

Part No SAFEA1G84FM0F00R14
Manufacturer Murata Electronics North America
Catalog SAW Filters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Category Filters
Family SAW Filters
Win Source Part Number 187805-SAFEA1G84FM0F00R14
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAFEA1G84FM0F00R14 CAD Model

Description

The SAFEA1G84FM0F00R14 is a Surface Acoustic Wave (SAW) filter manufactured by Murata Electronics North America. SAW filters are electronic components used in a variety of applications to selectively filter out specific frequencies of signals while allowing others to pass through. These filters are crucial in wireless communication systems to ensure clear and efficient signal transmission and reception. This particular filter operates at a frequency around 1 GHz, specifically designed for applications requiring precise signal filtering.

Applications

  • Wireless Communication Systems: Used in cellular base stations and mobile devices to filter unwanted signals and noise.
  • Radar Systems: Implemented in radar receivers to isolate desired signals from background clutter.
  • Satellite Communication: Employed in satellite transponders to filter uplink and downlink frequencies.
  • Navigation Systems: Utilized in GPS and other navigation devices to improve signal accuracy.
  • Test and Measurement Equipment: Integrated into spectrum analyzers and signal generators for precise frequency selection.

Features

  • High Selectivity: Provides sharp cutoff frequencies to isolate desired signals effectively.
  • Low Insertion Loss: Minimizes signal attenuation, ensuring minimal loss of signal strength.
  • Surface Mount Technology (SMT): Designed for automated assembly processes, reducing manufacturing costs.
  • Compact Size: Allows for integration into small electronic devices.
  • Stable Performance: Delivers consistent performance over a wide temperature range.

Benefits

  • Improved Signal Quality: Enhances the clarity and strength of desired signals by filtering out unwanted noise and interference.
  • Enhanced System Performance: Enables more efficient and reliable wireless communication.
  • Reduced System Size: Contributes to smaller and more compact electronic devices.
  • Cost-Effective Solution: Offers a cost-efficient means of filtering signals in high-volume applications.
  • Increased Reliability: Provides robust performance in demanding environments.

Additional Details

The SAFEA1G84FM0F00R14 SAW filter utilizes a piezoelectric substrate material to generate acoustic waves. These waves are then manipulated to achieve the desired filtering characteristics. The specific characteristics of this filter, such as center frequency, bandwidth, and insertion loss, are tailored to meet the requirements of specific wireless communication standards. The filter's SMT package is designed to withstand the harsh conditions of reflow soldering processes. This filter is typically used in the receiver section of wireless communication devices to improve sensitivity and selectivity.

You May Also Be Interested in

Crystek Corporation
FILTER SAW 1.88GHZ INLINE
Need more? Email Us
Tai-Saw Technology TST
300MHz 2dB SMD3030-6P SAW Filters RoHS
Lowest to $2.6195
Murata Electronics North America
2.442GHz 2.9dB SMD SAW Filters RoHS
Lowest to $0.3493
Tai-Saw Technology TST
447.5MHz 2.5dB 50Ω SMD,3.8x3.8mm SAW Filters RoHS
Lowest to $1.3098
Murata Electronics North America
1.1765GHz 1.5dB 50Ω SMD-5P,1.1x0.9mm SAW Filters RoHS
Lowest to $0.3202
Qualcomm
SAW FILTER 1109
Lowest to $0.1747
Qorvo US Inc.
Signal Conditioning 2441.75MHz BW83.5MHz SAW Filter
Lowest to $70.5883
Murata Electronics North America
1.1765GHz 1.5dB SAW Filters RoHS
Lowest to $0.3202
Crystek Corporation
FILTER SAW 881.5MHZ INLINE
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1640 $58.2200
865+ $0.1340 $115.9100
1,330+ $0.1305 $173.5650
1,835+ $0.1259 $231.0265
2,360+ $0.1224 $288.8640
3,160+ $0.1097 $346.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,430 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess