EN
  • EN
  • DE

SAFEA1G90FA0F00R1S

Part No SAFEA1G90FA0F00R1S
Manufacturer Murata Electronics North America
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1090992-SAFEA1G90FA0F00R1S
Categories OEM Parts( S )
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SAFEA1G90FA0F00R1S CAD Model

Description

The SAFEA1G90FA0F00R1S is a SAW (Surface Acoustic Wave) filter manufactured by Murata Electronics North America. SAW filters are essential components in modern wireless communication systems, providing precise signal filtering to ensure reliable and clear transmission and reception. These filters are favored for their compact size, high performance, and cost-effectiveness, making them suitable for a wide range of RF applications.

Applications

  • Mobile Devices: Integrated into smartphones, tablets, and other mobile devices for filtering RF signals in various frequency bands, including cellular, Wi-Fi, and Bluetooth.
  • Wireless Networking: Used in routers, access points, and other wireless networking equipment to improve signal quality and reduce interference.
  • Broadcast Receivers: Employed in television and radio receivers to filter out unwanted signals and enhance reception.
  • Automotive Applications: Utilized in car navigation systems and remote keyless entry systems for signal filtering.
  • IoT Devices: Incorporated into various Internet of Things (IoT) devices for reliable wireless communication.

Features

  • High Selectivity: Provides excellent rejection of out-of-band signals, ensuring clean and reliable signal transmission.
  • Low Insertion Loss: Minimizes signal attenuation, preserving signal strength and maximizing overall system performance.
  • Small Form Factor: Compact size allows for easy integration into space-constrained devices.
  • Stable Performance: Offers consistent and reliable performance across a wide range of operating temperatures and conditions.
  • Surface Mountable: Designed for easy and efficient assembly using standard surface mount technology (SMT) techniques.

Benefits

  • Improved Signal Clarity: Enhances the quality of wireless communication by removing unwanted noise and interference.
  • Enhanced System Performance: Optimizes the performance of wireless devices and systems by minimizing signal loss.
  • Reduced Interference: Minimizes interference from adjacent frequency bands, ensuring uninterrupted communication.
  • Miniaturization: Enables the development of smaller and more compact wireless devices.
  • Cost-Effective Solution: Provides a cost-effective and reliable solution for signal filtering in a variety of applications.

Additional Details

SAW filters, such as the SAFEA1G90FA0F00R1S, operate based on the piezoelectric effect. When an electrical signal is applied to the piezoelectric material, it generates a mechanical wave that propagates along the surface of the crystal. This wave is then used to selectively filter signals based on their frequency. The performance characteristics of the filter are determined by the properties of the piezoelectric material and the design of the interdigital transducers (IDTs) on its surface.

For detailed technical specifications, including center frequency, bandwidth, and insertion loss, refer to the official datasheet provided by Murata Electronics North America. These specifications are critical for selecting the appropriate filter for specific application requirements.

You May Also Be Interested in

Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
590+ $0.0982 $57.9380
1,430+ $0.0809 $115.6870
2,210+ $0.0785 $173.4850
3,035+ $0.0762 $231.2670
3,970+ $0.0728 $289.0160
5,265+ $0.0658 $346.4370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 590 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess