EN
  • EN
  • DE

RS-0603-22K-5%-0.1W

Part No RS-0603-22K-5%-0.1W
Manufacturer Viking Tech
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1033755-RS-0603-22K-5%-0.1W
Categories OEM Parts(O-R)
Manufacturer Viking Tech
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RS-0603-22K-5%-0.1W CAD Model

Description

The RS-0603-22K-5%-0.1W is a thick film chip resistor manufactured by Viking Tech. This resistor has a 0603 package size, a resistance value of 22 kilohms, a tolerance of 5%, and a power rating of 0.1W. It is designed for general purpose applications in various electronic circuits.

Applications

  • General purpose circuits
  • Voltage dividers
  • Current limiting
  • Pull-up/Pull-down resistors
  • Consumer electronics

Features

  • 0603 package size
  • Resistance value of 22 kilohms
  • Tolerance of 5%
  • Power rating of 0.1W
  • Thick film construction

Benefits

  • Provides a reliable and cost-effective resistance solution.
  • Suitable for a wide range of applications.
  • Easy to integrate into existing circuit designs.
  • Offers a compact solution for general purpose resistance requirements.
  • Available in a standard surface-mount package for automated assembly.

Additional Details

The RS-0603-22K-5%-0.1W resistor utilizes a thick film resistive element, which is deposited onto a ceramic substrate. This construction provides good stability and reliability. The resistor is also lead-free and RoHS compliant. It is commonly used in various electronic devices, including consumer electronics, industrial equipment, and automotive applications. Its relatively wide tolerance makes it suitable for non-critical applications where precise resistance values are not essential. The 0603 package size is a common and widely available footprint, simplifying PCB layout and assembly processes. The resistor offers a balance of size, performance, and cost, making it a versatile component for general-purpose circuit designs.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
Rockwell
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
Texas Instruments
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Yageo
Need more? Email Us
Essentra Components
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess