EN
  • EN
  • DE

RFSA2654TR13

Part No RFSA2654TR13
Manufacturer Qorvo US Inc.
Catalog OEM Parts (O - R)
Description Attenuator - Digitally Controlled
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1088265-RFSA2654TR13
Categories OEM Parts(O-R)
Manufacturer Qorvo US Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RFSA2654TR13 CAD Model

Description

The RFSA2654TR13 is a high-linearity, low-noise amplifier (LNA) manufactured by Qorvo. It is designed for use in receiver applications, providing high gain with minimal added noise. This LNA is commonly used in cellular base stations, wireless infrastructure, and other high-performance communication systems.

Applications:

  • Cellular Base Stations: Amplifying weak signals in cellular base station receivers.
  • Wireless Infrastructure: Enhancing receiver sensitivity in wireless communication networks.
  • GPS Receivers: Improving signal reception in GPS devices.
  • Satellite Communication Systems: Amplifying weak signals in satellite receivers.
  • Test and Measurement Equipment: Providing low-noise amplification in test equipment.

Features:

  • Low Noise Figure: Minimizes added noise and improves receiver sensitivity.
  • High Gain: Provides significant signal amplification.
  • High Linearity: Reduces signal distortion and improves signal quality.
  • Internally Matched: Simplifies system integration and optimizes performance.
  • Compact Package: Reduces board space requirements.

Benefits:

  • Improved Receiver Sensitivity: Low noise figure enables detection of weak signals.
  • Increased Signal Strength: High gain amplifies weak signals for improved performance.
  • Enhanced Signal Quality: High linearity minimizes distortion.
  • Simplified Design: Internal matching networks ease system integration.
  • Reliable Performance: Designed for robust and consistent operation.

Additional Details:

The RFSA2654TR13 operates within a specific frequency range, typically in the cellular bands. It features a specified gain and noise figure detailed in the manufacturer's datasheet. The module typically requires a specific supply voltage and bias current for optimal performance. The device is internally matched to 50 ohms, simplifying integration.

Ensure that proper decoupling capacitors are used on the supply voltage to minimize noise and maintain stability. Refer to the datasheet for detailed specifications and recommended application circuits.

You May Also Be Interested in

Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Intel
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Rockwell
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess