EN
  • EN
  • DE

HF115F-T/012-1HS3A(257)

Part No HF115F-T/012-1HS3A(257)
Manufacturer HongFa
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 974798-HF115F-T/012-1HS3A(257)
Categories OEM Parts(F-I)
Manufacturer HongFa
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HF115F-T/012-1HS3A(257) CAD Model

Description

The HongFa HF115F-T/012-1HS3A(257) is a miniature power relay designed for a broad range of applications requiring reliable switching. It is characterized by its compact size, high contact load capacity, and long life, making it a suitable choice for both industrial and consumer electronics applications.

Applications

  • Home appliances (e.g., microwave ovens, water heaters, dishwashers)
  • Industrial control equipment
  • Automation systems
  • Power supplies
  • Lighting systems

Features

  • Compact size allows for high-density mounting.
  • High contact load capacity for switching significant loads.
  • Long life expectancy ensures reliable operation over time.
  • Available with various coil voltages.
  • Environmentally friendly design.

Benefits

  • Reliable switching performance ensures consistent operation of controlled devices.
  • Space-saving design maximizes board real estate.
  • Extended operational life reduces maintenance requirements.
  • Versatile application due to wide range of voltage options and switching capabilities.
  • Contributes to environmentally conscious designs.

Additional Details

The HF115F-T/012-1HS3A(257) relay is designed with a 12VDC coil voltage. The 'T' in the part number might indicate a specific terminal type or construction variation. The '1HS3A' designates the contact configuration, likely single pole single throw normally open (SPST-NO), with specific contact material and insulation characteristics. '(257)' is likely a manufacturing control code. Key specifications to verify in the datasheet include the contact rating (maximum current and voltage), coil resistance, operate and release times, and insulation resistance. These relays are manufactured to meet industry safety standards and regulations, ensuring safe and reliable operation in diverse applications.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Dell
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Harris Corporation
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess