EN
  • EN
  • DE

SAFEA2G35MH0F0AR

Part No SAFEA2G35MH0F0AR
Manufacturer Murata Electronics North America
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1604+Rohs
Reference case SMD
Manufacturer Murata Electronics North America
Manufacturer Homepage www.murata.com
Win Source Part Number 756393-SAFEA2G35MH0F0AR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SAFEA2G35MH0F0AR CAD Model

Description

The SAFEA2G35MH0F0AR is a Murata Electronics North America RF SAW filter. SAW (Surface Acoustic Wave) filters are widely used in RF applications to selectively pass or reject specific frequencies. This particular filter is designed for high-performance applications requiring sharp selectivity and low insertion loss.

Applications

  • Wireless Communication Systems: Used in cellular base stations and mobile devices to filter unwanted signals and improve receiver sensitivity.
  • Navigation Systems: Employed in GPS and other navigation systems to isolate the desired signal from noise.
  • Radar Systems: Integrated into radar receivers to enhance signal detection.
  • Satellite Communication: Utilized to filter signals in satellite transceivers.
  • ISM Band Applications: Used in industrial, scientific, and medical (ISM) band applications for signal filtering.

Features

  • High Selectivity: Provides excellent rejection of unwanted signals.
  • Low Insertion Loss: Minimizes signal attenuation, ensuring efficient signal transmission.
  • Small Size: Compact design allows for integration into space-constrained applications.
  • Surface Mount Technology (SMT): Facilitates automated assembly and reduces manufacturing costs.
  • Stable Performance: Offers consistent performance over a wide temperature range.

Benefits

  • Improved Signal Quality: By filtering out noise and interference, it enhances the signal-to-noise ratio.
  • Increased System Performance: Enables more reliable communication and data transmission.
  • Reduced Interference: Minimizes the impact of unwanted signals on system operation.
  • Simplified Design: Easy to integrate into existing designs.
  • Cost-Effective: Provides a high-performance filtering solution at a competitive price.

Additional Details

The SAFEA2G35MH0F0AR typically operates at a center frequency around 2.35 GHz. It is designed for surface mount assembly. Specific technical specifications include parameters such as insertion loss, bandwidth, and attenuation at specific frequencies. The operating temperature range and impedance are also important parameters. Refer to the datasheet for precise values.

You May Also Be Interested in

Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess