EN
  • EN
  • DE

SAFEA2G45AC0F11R15

Part No SAFEA2G45AC0F11R15
Manufacturer Murata Electronics North America
Catalog SAW Filters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Category Filters
Family SAW Filters
Win Source Part Number 187851-SAFEA2G45AC0F11R15
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SAFEA2G45AC0F11R15 CAD Model

Description

The SAFEA2G45AC0F11R15 is a Surface Acoustic Wave (SAW) filter manufactured by Murata Electronics North America. SAW filters are widely used in radio frequency (RF) applications to selectively pass or reject signals within a specific frequency range. This particular filter operates around the 2.45 GHz frequency band, commonly used in Wi-Fi and other wireless communication systems. Its compact size and excellent performance make it suitable for various applications where signal filtering is crucial.

Applications

  • Wi-Fi routers and access points: Used to filter unwanted signals and noise, ensuring reliable wireless communication.
  • Bluetooth devices: Employed to improve signal quality and prevent interference from other RF sources.
  • Wireless LAN (WLAN) systems: Integrated into WLAN modules to enhance signal reception and transmission.
  • ISM band applications: Utilized in various industrial, scientific, and medical (ISM) band devices operating at 2.45 GHz.
  • Mobile communication devices: Can be found in smartphones and tablets to filter out-of-band signals.

Features

  • Center Frequency: Operates at a center frequency of approximately 2.45 GHz.
  • Surface Mount Device (SMD): Designed for surface mount assembly, enabling compact and efficient PCB designs.
  • Low Insertion Loss: Minimizes signal attenuation within the passband, ensuring optimal signal strength.
  • High Attenuation: Provides significant attenuation of signals outside the passband, reducing interference.
  • Compact Size: Small footprint allows for integration into space-constrained applications.

Benefits

  • Improved Signal Quality: Filters out unwanted noise and interference, resulting in clearer and more reliable signals.
  • Enhanced Wireless Performance: Optimizes signal reception and transmission, leading to better overall wireless performance.
  • Reduced Interference: Minimizes the impact of external RF signals, ensuring stable and consistent operation.
  • Compact Design: Enables smaller and more integrated wireless devices.
  • Increased System Reliability: By filtering out unwanted signals, the SAW filter contributes to the overall reliability of the wireless system.

Additional Details

The SAFEA2G45AC0F11R15 SAW filter is typically characterized by its insertion loss, passband width, attenuation, and impedance. These parameters are carefully designed to meet the specific requirements of the target application. The filter's performance is influenced by factors such as temperature and impedance matching. It is crucial to consult the manufacturer's datasheet for detailed specifications and application notes to ensure proper implementation and optimal performance. The filter is RoHS compliant, indicating that it meets environmental standards for hazardous substance content. It is designed for reflow soldering processes commonly used in electronic assembly.

You May Also Be Interested in

Abracon LLC
FILTER SAW 869MHZ 6-SMD
Lowest to $4.4358
Tai-Saw Technology TST
1.5GHz 5dB 50Ω SMD3030-6P SAW Filters RoHS
Lowest to $1.7463
Taiyo Yuden
FILTER SAW 1.88GHZ 5-SMD
Need more? Email Us
RF Monolithics, Inc
FILTER SAW 427.25MHZ 10-SMD
Need more? Email Us
Murata Electronics North America
1.56GHz 1.1dB 50Ω SMD-5P,1.1x0.9mm SAW Filters RoHS
Lowest to $0.2620
Tai-Saw Technology TST
1.03GHz 4dB 50Ω SMD,3x3mm SAW Filters RoHS
Lowest to $1.4553
Crystek Corporation
FILTER SAW 881.5MHZ INLINE
Need more? Email Us
Murata Electronics North America
1.1765GHz 1.5dB SAW Filters RoHS
Lowest to $0.3202
Qualcomm
SAW FILTER 1109
Lowest to $0.1747

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess