EN
  • EN
  • DE

SAFEA2G53AB0F00R14

Part No SAFEA2G53AB0F00R14
Manufacturer Murata Electronics North America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836603-SAFEA2G53AB0F00R14
Ultra Librarian 3D Model Ultra Librarian SAFEA2G53AB0F00R14 CAD Model

Description

The SAFEA2G53AB0F00R14 is a Surface Acoustic Wave (SAW) filter manufactured by Murata Electronics North America. It is used to precisely filter signals at radio frequencies, providing excellent selectivity and low insertion loss, making it a valuable component in numerous communication systems.

Applications

  • Mobile Communication Systems
  • Wireless LAN (WLAN) applications
  • Satellite Communication
  • GPS Receivers
  • RF Transceivers

Features

  • High Selectivity: Effectively attenuates unwanted signals while allowing the desired frequency band to pass through.
  • Low Insertion Loss: Minimizes signal attenuation in the passband for efficient transmission.
  • Small Size: Suitable for compact electronic devices.
  • Surface Mount Technology (SMT): Enables automated assembly.
  • Stable Performance: Consistent operation across a range of temperatures.

Benefits

  • Improved Signal Quality: Reduces interference and noise, resulting in cleaner signals.
  • Extended Communication Range: Enhances receiver sensitivity, allowing for better detection of weak signals.
  • Enhanced System Reliability: Consistent and reliable performance over time.
  • Simplified Design: Reduces the complexity of RF front-end design.
  • Cost-Effective: Provides high performance at a reasonable cost.

Additional Details

The SAFEA2G53AB0F00R14 is designed to operate within specific frequency bands commonly used in wireless communication systems. Its compact size and surface mount configuration make it easy to integrate into a wide range of devices. The detailed technical specifications, including center frequency, bandwidth, insertion loss, and attenuation, can be found in the manufacturer's datasheet.

You May Also Be Interested in

Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess