EN
  • EN
  • DE

SAFEB1G57FA0F55R14

Part No SAFEB1G57FA0F55R14
Manufacturer Murata Electronics North America
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Win Source Part Number 094094-SAFEB1G57FA0F55R14
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAFEB1G57FA0F55R14 CAD Model

Description

The SAFEB1G57FA0F55R14 is a Surface Acoustic Wave (SAW) filter produced by Murata Electronics North America. SAW filters are essential components in RF systems, providing frequency-selective signal filtering. This particular filter is designed for applications in the 1.5 GHz frequency range and is used where precise filtering is needed.

Applications:

  • Wireless Communication Systems: Used in mobile devices and base stations for noise and interference filtering.
  • RF Transceivers: Incorporated in transceivers to improve signal quality and minimize interference.
  • Navigation Systems: Found in GPS and other navigation devices to filter signals from satellites.
  • Satellite Communication: Employed in satellite receivers and transmitters for signal conditioning.
  • Radar Systems: Utilized for filtering in radar applications.

Features:

  • High Selectivity: Provides excellent rejection of out-of-band signals.
  • Low Insertion Loss: Minimizes signal attenuation in the passband.
  • Small Form Factor: Designed for compact integration into devices.
  • Surface Mount Technology (SMT): Enables automated assembly processes.
  • Stable Performance: Offers consistent performance across a range of temperatures.

Benefits:

  • Improved Signal Quality: Reduces noise and interference for clearer communication.
  • Enhanced System Performance: Increases data rates and overall system efficiency.
  • Reduced Power Consumption: Minimizes signal loss, contributing to lower power requirements.
  • Simplified Design: Makes it easier to integrate into RF systems.
  • Increased Reliability: Provides stable and consistent performance for more reliable communication devices.

Additional Details:

The SAFEB1G57FA0F55R14 SAW filter is built for robustness and stable performance. High-quality piezoelectric materials are used in its construction, ensuring reliability across various operating conditions. Its frequency response characteristics are tailored to meet modern wireless communication standards. Its compact size and surface mount design make it appropriate for high-density circuit boards. Specifications typically include a center frequency of around 1.5 GHz, a bandwidth optimized for the intended applications, and impedance matching to standard RF components. The official Murata datasheet should be consulted for precise electrical characteristics and operating conditions to ensure optimal performance. The 'R14' suffix likely indicates a specific tape and reel packaging configuration for automated assembly.

You May Also Be Interested in

Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Silan
Lowest to $0.1964
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Lowest to $0.9794
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess