EN
  • EN
  • DE

SAFEB1G84AA0F00R14

Part No SAFEB1G84AA0F00R14
Manufacturer Murata Electronics North America
Catalog SAW Filters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Category Filters
Family SAW Filters
Win Source Part Number 187935-SAFEB1G84AA0F00R14
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SAFEB1G84AA0F00R14 CAD Model

Description

The SAFEB1G84AA0F00R14 is a Surface Acoustic Wave (SAW) filter manufactured by Murata Electronics North America. It is designed for use in RF applications, specifically for filtering signals within a particular frequency band. SAW filters are known for their high performance and compact size, making them suitable for a wide range of wireless communication devices.

Applications

  • Wireless Communication Systems: Employed in devices such as Wi-Fi routers, Bluetooth modules, and other wireless transceivers to filter unwanted signals.
  • Cellular Base Stations: Used in cellular infrastructure for signal conditioning and interference rejection.
  • Mobile Phones: Integrated into mobile devices to improve receiver sensitivity and selectivity.
  • RF Transceivers: Found in RF transceivers to enhance signal quality and minimize noise.
  • GPS Receivers: Utilized in GPS devices to filter out spurious signals and improve positioning accuracy.

Features

  • High Selectivity: Provides excellent selectivity for precise filtering of signals within a specific frequency range.
  • Low Insertion Loss: Minimizes signal attenuation, ensuring efficient signal transmission.
  • Compact Size: Small form factor allows for easy integration into compact devices.
  • Surface Mount Technology (SMT): Designed for surface mount assembly, facilitating automated manufacturing processes.
  • Stable Performance: Offers stable performance across a wide range of operating conditions.

Benefits

  • Improved Signal Quality: Enhances signal quality by reducing noise and interference.
  • Enhanced System Performance: Improves overall system performance through optimized signal filtering.
  • Reduced Size and Weight: Compact size allows for smaller and lighter device designs.
  • Increased Reliability: SMT design ensures reliable and consistent performance.
  • Cost-Effective: Provides a cost-effective solution for RF filtering requirements.

Additional Details

The SAFEB1G84AA0F00R14 SAW filter is characterized by its specific center frequency, bandwidth, and insertion loss. The filter's performance is typically specified over a defined temperature range. SAW filters operate based on the piezoelectric effect, where electrical signals are converted into mechanical waves (surface acoustic waves) that propagate along the surface of a piezoelectric substrate. The design of the interdigital transducers (IDTs) determines the filter's frequency response. For detailed specifications, including electrical characteristics, mechanical dimensions, and environmental ratings, refer to the official datasheet provided by Murata Electronics North America.

You May Also Be Interested in

Qualcomm
FILTER SAW / Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth
Need more? Email Us
Qualcomm
SAW FILTER / Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth
Need more? Email Us
Qualcomm
FILTER SAW / Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth
Need more? Email Us
Qualcomm
SAW FILTER FOR MOBILE COMM 1107 / Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth
Need more? Email Us
Qualcomm
FILTER SAW 3.0X3.0 / Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth
Lowest to $1.5960
Qualcomm
FILTER SAW 315.04MHZ RKE SMD / Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth
Need more? Email Us
Qualcomm
FILTER SAW 38MHZ 10DIP
Need more? Email Us
Qualcomm
RFFE FILTER BANDPASS SAW / Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth
Need more? Email Us
Qualcomm
SAW FILTER FOR IND ELECTRONICS / Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1640 $58.2200
865+ $0.1340 $115.9100
1,330+ $0.1305 $173.5650
1,835+ $0.1259 $231.0265
2,360+ $0.1224 $288.8640
3,160+ $0.1097 $346.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,500 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess