EN
  • EN
  • DE

SAFEB1G88KA0F00R1S

Part No SAFEB1G88KA0F00R1S
Manufacturer Murata Electronics North America
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1091013-SAFEB1G88KA0F00R1S
Categories OEM Parts( S )
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SAFEB1G88KA0F00R1S CAD Model

Description

The SAFEB1G88KA0F00R1S is a Surface Acoustic Wave (SAW) filter manufactured by Murata Electronics North America. These filters are commonly used in Radio Frequency (RF) applications to selectively filter signals, improving overall system performance and reducing unwanted interference.

Applications

  • Wireless Communications Systems
  • Mobile Phones
  • Bluetooth Devices
  • Wi-Fi Routers
  • GPS Devices

Features

  • High Selectivity: Precisely filters out-of-band signals.
  • Low Insertion Loss: Minimizes signal attenuation in the passband.
  • Small Size: Allows for compact designs and integration into small devices.
  • Surface Mount Technology (SMT): Suitable for automated assembly processes.
  • Stable Performance: Maintains consistent characteristics over a wide range of temperatures.

Benefits

  • Improved Signal Quality: Reduces noise and interference, leading to clearer signals.
  • Enhanced System Reliability: Prevents spurious signals from affecting performance.
  • Increased Battery Life: Minimizes power consumption by optimizing signal transmission.
  • Simplified Design: Reduces the complexity of RF circuits.
  • Cost-Effective Solution: Provides a balance of performance and cost.

Additional Details

SAW filters, like the SAFEB1G88KA0F00R1S, operate on the principle of converting electrical signals into mechanical waves on a piezoelectric substrate. These waves are then used to selectively filter the signal based on its frequency. The filter's frequency response and other key performance characteristics are determined by the physical design and materials used in its construction. The suffix 'R1S' likely indicates packaging information.

This Murata SAW filter is designed to operate within a specific frequency band, offering excellent performance in terms of insertion loss, attenuation, and frequency stability. It's a great choice for applications that need robust and reliable RF filtering. Its small size and surface mount design make it easy to integrate into modern electronic devices.

You May Also Be Interested in

Shikues
Need more? Email Us
Shikues
Lowest to $0.0318
Taiwan Semiconductor
1A, 40V, Schottky Rectifier
Need more? Email Us
ABB Embedded Power
SK1881 - Abb SK1881, N2 UPR.POS.INT.H=1800MM ARTUKD=900
Need more? Email Us
Vishay
Diode Schottky 90V 2A DO220AA
Need more? Email Us
Shikues
Lowest to $0.0428
STMicroelectronics
Lowest to $2.6115
STMicroelectronics
Need more? Email Us
Diodes Incorporated
Lowest to $0.0448

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess