EN
  • EN
  • DE

SAFEB897MAL0F00R14

Part No SAFEB897MAL0F00R14
Manufacturer Murata Electronics North America
Catalog SAW Filters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Category Filters
Family SAW Filters
Win Source Part Number 188001-SAFEB897MAL0F00R14
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAFEB897MAL0F00R14 CAD Model

Description

The SAFEB897MAL0F00R14 is a SAW (Surface Acoustic Wave) filter manufactured by Murata Electronics North America. These filters are essential for RF systems that require precise filtering of signals. SAW filters like the SAFEB897MAL0F00R14 offer high selectivity and low insertion loss at specific frequency bands, making them crucial for optimal performance and minimizing interference.

Applications

  • Mobile communication devices (smartphones, tablets)
  • Wireless infrastructure equipment (base stations, repeaters)
  • RF transceivers (transmitters and receivers)
  • Navigation systems (GPS, GLONASS, Galileo)
  • Wireless audio devices (wireless speakers, headphones)

Features

  • SAW filter technology: Uses surface acoustic waves for precision filtering.
  • Low insertion loss: Minimizes signal attenuation for maximum signal strength.
  • High selectivity: Effectively rejects unwanted signals and noise.
  • Compact size: Allows for integration into small electronic devices.
  • RoHS compliant: Complies with environmental regulations.
  • Stable performance: Maintains consistent filter characteristics.

Benefits

  • Enhanced signal clarity: Filters out noise and interference for reliable wireless communication.
  • Improved system performance: Optimizes signal transmission and reception.
  • Reduced power consumption: Minimizes signal loss, reducing power required for amplification.
  • Increased reliability: Provides stable performance in demanding environments.
  • Simplified design: Enables easier integration into wireless devices.

Additional Details

SAW filters like the SAFEB897MAL0F00R14 operate by converting electrical signals into mechanical surface acoustic waves on a piezoelectric substrate. These waves propagate along the surface and are then converted back into electrical signals. The filter's frequency response is determined by the physical characteristics of the substrate and the design of the interdigital transducers (IDTs). The performance depends on the substrate material, IDT design, and packaging. Proper impedance matching is crucial for optimal filter performance. The product datasheet provides specific technical details such as center frequency, bandwidth, insertion loss, and rejection characteristics.

You May Also Be Interested in

Qualcomm
FILTER SAW 916MHZ 6SMD
Lowest to $2.3284
Murata Electronics North America
2.442GHz 2.9dB SMD SAW Filters RoHS
Lowest to $0.3493
Qualcomm
Signal Conditioning Diplexer, GNSS, low + high band, -, Size=1.5x1.1
Need more? Email Us
Qorvo US Inc.
Signal Conditioning 70MHz BW 5MHz SAW Filter
Lowest to $55.7142
Tai-Saw Technology TST
2.235GHz 3.2dB SMD-6P,3x3mm SAW Filters RoHS
Lowest to $1.3971
Crystek Corporation
FILTER SAW 1.88GHZ INLINE
Need more? Email Us
Qorvo US Inc.
Signal Conditioning 2441.75MHz BW83.5MHz SAW Filter
Lowest to $70.5883
Tai-Saw Technology TST
960MHz 4.5dB 50Ω SMD3030-6P SAW Filters RoHS
Lowest to $2.6195
Qualcomm
SAW FILTER 1109
Lowest to $0.1747

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5516 $57.9180
260+ $0.4525 $117.6500
400+ $0.4384 $175.3600
545+ $0.4243 $231.2435
705+ $0.4102 $289.1910
945+ $0.3678 $347.5710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,130 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess