EN
  • EN
  • DE

SAFFB1G58KA0F3AR1X

Part No SAFFB1G58KA0F3AR1X
Manufacturer Murata Electronics North America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836623-SAFFB1G58KA0F3AR1X
Ultra Librarian 3D Model Ultra Librarian SAFFB1G58KA0F3AR1X CAD Model

Description

The SAFFB1G58KA0F3AR1X is a surface acoustic wave (SAW) filter manufactured by Murata Electronics North America. SAW filters are widely used in radio frequency (RF) applications to selectively pass or reject signals within a specific frequency range. They offer excellent performance characteristics, including sharp filter skirts, low insertion loss, and high rejection of unwanted signals.

Applications

  • Mobile Communication Systems: Used in cellular base stations and mobile devices to filter signals in various frequency bands (e.g., GSM, CDMA, LTE, 5G).
  • Wireless Communication Devices: Employed in Wi-Fi routers, Bluetooth devices, and other wireless communication equipment for signal filtering.
  • Satellite Communication Systems: Used in satellite receivers and transmitters to filter unwanted noise and interference.
  • Navigation Systems: Utilized in GPS and other navigation devices for precise signal filtering.
  • Radar Systems: Incorporated in radar receivers to improve signal-to-noise ratio by filtering out unwanted clutter and noise.

Features

  • Center Frequency: Specific center frequency as defined in the part number. (Consult datasheet for exact frequency)
  • Low Insertion Loss: Minimizes signal attenuation within the passband.
  • High Attenuation: Provides excellent rejection of signals outside the passband.
  • Surface Mount Device (SMD): Designed for automated assembly on printed circuit boards.
  • Compact Size: Small form factor allows for integration into space-constrained applications.
  • Stable Performance: Reliable performance over a wide temperature range.

Benefits

  • Improved Signal Quality: Enhances signal clarity by removing unwanted noise and interference.
  • Enhanced Receiver Sensitivity: Increases the ability of a receiver to detect weak signals.
  • Increased System Reliability: Reduces the risk of interference and signal degradation, improving overall system performance.
  • Reduced Power Consumption: Low insertion loss minimizes signal attenuation, reducing the need for amplification and saving power.
  • Simplified Design: Easy to integrate into RF circuits due to its SMD package and standardized performance characteristics.

Additional Details: The specific electrical characteristics (e.g., insertion loss, attenuation, bandwidth) will vary depending on the exact specifications of the SAFFB1G58KA0F3AR1X filter. Engineers should consult the official datasheet from Murata for detailed specifications and application notes. The component is typically manufactured using piezoelectric materials, which exhibit a strong coupling between electrical and mechanical energy, enabling efficient SAW filtering.

You May Also Be Interested in

Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess