EN
  • EN
  • DE

SAFFB1G96CL1F0A

Part No SAFFB1G96CL1F0A
Manufacturer Murata Electronics North America
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Manufacturer Homepage www.murata.com
RoHS State Request Verification
Win Source Part Number 720254-SAFFB1G96CL1F0A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SAFFB1G96CL1F0A CAD Model

Description

The SAFFB1G96CL1F0A is a Murata Electronics North America SAW (Surface Acoustic Wave) filter. SAW filters are used in a variety of radio frequency (RF) applications to selectively pass or reject specific frequencies within a signal. This particular filter is designed for use in wireless communication systems operating in the 96 MHz band.

Applications

  • RF Front-End filtering for wireless receivers.
  • Intermediate Frequency (IF) filtering.
  • Remote control systems.
  • Wireless security systems.
  • Telemetry applications operating around 96 MHz.

Features

  • Center Frequency: Typically designed for a center frequency around 96 MHz.
  • Low Insertion Loss: Minimizes signal attenuation within the passband.
  • High Attenuation: Provides strong rejection of unwanted frequencies outside the passband.
  • Small Size: Compact design suitable for integration into miniaturized electronic devices.
  • Surface Mount Technology (SMT): Facilitates automated assembly and soldering onto printed circuit boards (PCBs).
  • Stable Performance: Provides consistent filtering characteristics over a wide range of operating temperatures.

Benefits

  • Improved Receiver Sensitivity: By filtering out unwanted noise and interference, this filter enhances the receiver's ability to detect weak signals.
  • Reduced Interference: Minimizes the impact of adjacent channel interference on the desired signal.
  • Enhanced Signal Quality: By removing unwanted frequencies, the filter improves the overall quality of the received signal.
  • Reliable Performance: Provides consistent and stable filtering characteristics, ensuring reliable system operation.
  • Easy Integration: Surface mount design simplifies assembly and integration into electronic devices.

Additional Details

SAW filters utilize piezoelectric materials to convert electrical signals into mechanical waves and back again. This process allows for precise control over the frequency response of the filter. The SAFFB1G96CL1F0A is designed to meet stringent performance requirements in demanding wireless communication applications. It's crucial to consult the manufacturer's datasheet for detailed specifications, including insertion loss, bandwidth, attenuation, and impedance matching requirements.

Proper impedance matching is essential for optimal filter performance. This often involves using matching networks consisting of inductors and capacitors to ensure that the filter's impedance is properly matched to the source and load impedances. The filter's performance is also sensitive to temperature variations, so it's important to consider the operating temperature range when selecting this filter for a specific application.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess