EN
  • EN
  • DE

SAFFB737MFA0F0AR15

Part No SAFFB737MFA0F0AR15
Manufacturer Murata Electronics North America
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case SMD
Manufacturer Murata Electronics North America
Manufacturer Homepage www.murata.com
Win Source Part Number 749061-SAFFB737MFA0F0AR15
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAFFB737MFA0F0AR15 CAD Model

Description

The SAFFB737MFA0F0AR15 is a surface-mount bandpass filter manufactured by Murata Electronics North America. This filter is designed to selectively pass frequencies within a specific range while attenuating frequencies outside that range. It is commonly used in wireless communication systems, RF receivers, and transmitters to improve signal quality and reduce interference.

Applications

  • Wireless Communication Systems: Used in cellular base stations, mobile devices, and other wireless communication equipment to filter unwanted signals and improve receiver sensitivity.
  • RF Receivers: Employed to filter out-of-band noise and interference in RF receivers, enhancing signal-to-noise ratio.
  • RF Transmitters: Utilized to suppress spurious emissions and harmonics in RF transmitters, ensuring compliance with regulatory standards.
  • Satellite Communication: Integrated into satellite transceivers to filter uplink and downlink signals.
  • Radar Systems: Used in radar receivers to filter clutter and improve target detection.

Features

  • Bandpass Filtering: Selectively passes frequencies within a specified bandwidth.
  • High Attenuation: Effectively suppresses unwanted signals outside the passband.
  • Low Insertion Loss: Minimizes signal loss within the passband.
  • Surface Mount Package: Facilitates automated assembly and reduces board space requirements.
  • Compact Size: Allows for integration into small and densely populated circuits.

Benefits

  • Improved Signal Quality: Filters out unwanted noise and interference, enhancing signal clarity.
  • Increased Receiver Sensitivity: By reducing out-of-band noise, the receiver can detect weaker signals.
  • Reduced Interference: Suppresses spurious emissions and harmonics, preventing interference with other electronic devices.
  • Compact Design: Small size and surface mount package enable integration into space-constrained applications.
  • Simplified Circuit Design: Provides a complete filtering solution in a single component, simplifying circuit design.

Technical Specifications

The SAFFB737MFA0F0AR15's specifications include center frequency, bandwidth, insertion loss, attenuation, and impedance. Refer to the Murata datasheet for detailed specifications regarding this specific filter. It is typically housed in a small surface-mount package suitable for automated assembly.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
260+ $0.2264 $58.8640
625+ $0.1860 $116.2500
965+ $0.1802 $173.8930
1,325+ $0.1744 $231.0800
1,715+ $0.1686 $289.1490
2,295+ $0.1513 $347.2335
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 260 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess