EN
  • EN
  • DE

SAFFB2G59AA0F0AR15

Part No SAFFB2G59AA0F0AR15
Manufacturer Murata Electronics North America
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case SMD
Manufacturer Murata Electronics North America
Manufacturer Homepage www.murata.com
Win Source Part Number 726764-SAFFB2G59AA0F0AR15
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAFFB2G59AA0F0AR15 CAD Model

Description

The SAFFB2G59AA0F0AR15 is a Murata Electronics North America SAW (Surface Acoustic Wave) filter. SAW filters are electronic components used to selectively pass or reject signals of specific frequencies using surface acoustic waves. This particular filter is designed for use in various RF applications.

Applications:

  • Wireless communication systems (e.g., cellular networks, Wi-Fi)
  • Remote control devices
  • Global Positioning System (GPS) receivers
  • Wireless security systems
  • RF transceivers

Features:

  • Low insertion loss
  • High attenuation of unwanted signals
  • Small size and lightweight design
  • Stable performance over a wide temperature range
  • Surface mount technology (SMT) for easy integration into PCBs
  • RoHS compliant, ensuring environmental friendliness

Benefits:

  • Improved signal quality by filtering out noise and interference
  • Enhanced receiver sensitivity and selectivity
  • Reduced circuit board space requirements
  • Simplified manufacturing process
  • Increased reliability and durability
  • Compliance with environmental regulations

Additional Details:

SAW filters operate on the principle of converting an electrical signal into a mechanical wave on the surface of a piezoelectric substrate. This wave propagates along the surface and is then converted back into an electrical signal at the output. The filter is designed to allow waves at a specific frequency to pass through with minimal attenuation while blocking waves at other frequencies.

The specific technical specifications of the SAFFB2G59AA0F0AR15, such as the center frequency, bandwidth, and insertion loss, are crucial for determining its suitability for a given application. Engineers must carefully consider these specifications when selecting a SAW filter for their circuit design.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
295+ $0.1964 $57.9380
715+ $0.1617 $115.6155
1,115+ $0.1559 $173.8285
1,530+ $0.1513 $231.4890
1,970+ $0.1467 $288.9990
2,655+ $0.1305 $346.4775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,300 pieces
MOQ: 295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess