EN
  • EN
  • DE

SAFFB806MAA0F0AR1X

Part No SAFFB806MAA0F0AR1X
Manufacturer Murata Electronics North America
Catalog OEM Parts ( S )
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 966406-SAFFB806MAA0F0AR1X
Categories OEM Parts( S )
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SAFFB806MAA0F0AR1X CAD Model

Description

The SAFFB806MAA0F0AR1X is a SAW (Surface Acoustic Wave) filter manufactured by Murata Electronics North America. These filters are crucial components in RF (Radio Frequency) circuits, used for selectively passing desired signals while attenuating unwanted frequencies. They are particularly common in wireless communication systems.

Applications:

  • Mobile Phones: Filtering signals in the transmit and receive paths of cellular communication devices.
  • Wireless LAN Devices: Used in Wi-Fi routers, access points, and client devices to filter signals and reduce interference.
  • Bluetooth Modules: Employed in Bluetooth devices to filter signals and improve communication reliability.
  • Global Positioning Systems (GPS): Filtering out-of-band noise and interference in GPS receivers.
  • Radio Transmitters and Receivers: Used in various radio communication systems for signal selectivity.

Features:

  • SAW Technology: Utilizes surface acoustic waves for precise and efficient filtering.
  • Low Insertion Loss: Minimizes signal attenuation within the passband.
  • High Attenuation: Provides strong rejection of signals outside the passband.
  • Compact Size: Designed for use in space-constrained applications.
  • Surface Mount Device (SMD): Facilitates easy integration into printed circuit boards (PCBs).

Benefits:

  • Improved Signal Quality: Filters out unwanted noise and interference, leading to clearer signals.
  • Enhanced Communication Range: Low insertion loss helps maximize signal strength and communication distance.
  • Reduced Interference: High attenuation prevents unwanted signals from interfering with the desired signal.
  • Smaller Product Size: Compact size enables smaller and more portable electronic devices.
  • Simplified Manufacturing: Surface mount design simplifies the assembly process.

Additional Details:

The specific frequency and bandwidth characteristics of the SAFFB806MAA0F0AR1X are determined by its design and are critical for its intended application. Consult the Murata Electronics datasheet for detailed specifications, including insertion loss, attenuation, impedance, and operating temperature range. Proper impedance matching and PCB layout are essential for optimal performance. Specific details about the materials and construction are proprietary to Murata, but generally include a piezoelectric substrate and thin-film metal electrodes.

You May Also Be Interested in

SMC Diode Solutions
SK320B Series 200 V 3 A Surface Mount Schottky Rectifier - SMB
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY DO214AB / Diode Schottky 100 V 3A (DC) Surface Mount DO-214AB (SMC)
Need more? Email Us
Panjit
Diode Schottky 40V 1A 2-Pin SMA T/R
Need more? Email Us
STMicroelectronics
Need more? Email Us
Shikues
Lowest to $0.0428
Vishay
Diode Schottky 90V 2A DO220AA
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Schneider Electric
Proximity Sensor Ultrasonic
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
655+ $0.0769 $50.3695
1,585+ $0.0631 $100.0135
2,455+ $0.0612 $150.2460
3,380+ $0.0592 $200.0960
4,375+ $0.0572 $250.2500
5,850+ $0.0513 $300.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 655 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess