EN
  • EN
  • DE

SAFRP1G57KA0F0AR15

Part No SAFRP1G57KA0F0AR15
Manufacturer Murata Electronics North America
Catalog SAW Filters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Category Filters
Family SAW Filters
Win Source Part Number 188144-SAFRP1G57KA0F0AR15
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAFRP1G57KA0F0AR15 CAD Model

Description

The SAFRP1G57KA0F0AR15 is a SAW (Surface Acoustic Wave) filter manufactured by Murata Electronics North America. It's designed to precisely filter radio frequency (RF) signals, allowing certain frequencies to pass while attenuating others. This is critical for maintaining signal integrity and preventing interference in wireless communication systems.

Applications:

  • Cellular Networks: Used in base stations and mobile devices to filter signals within specific frequency bands like GSM, CDMA, LTE, and 5G.
  • Wireless Communication Systems: Found in devices like Wi-Fi routers, access points, and wireless transceivers for band selection and interference rejection.
  • Satellite Communication: Employed in satellite receivers and transmitters for filtering signals to ensure clear communication channels.
  • Navigation Systems: Utilized in GPS and other navigation systems to filter out unwanted signals and improve positioning accuracy.
  • RF Front-End Modules: Integrated into RF front-end modules to enhance signal quality and reduce noise.

Features:

  • Exceptional Selectivity: Provides sharp cut-off characteristics for precise filtering.
  • Minimal Insertion Loss: Reduces signal attenuation within the desired frequency band.
  • Superior Attenuation: Effectively suppresses unwanted signals outside the passband.
  • Compact Design: Enables integration into small electronic devices.
  • Surface Mount Technology (SMT): Facilitates automated assembly on printed circuit boards (PCBs).
  • RoHS Compliance: Meets environmental standards for hazardous substance restriction.

Benefits:

  • Enhanced Signal Quality: Improves the clarity and strength of signals by removing noise and interference.
  • Extended Communication Range: Allows for more reliable wireless communication over greater distances.
  • Increased Data Throughput: Supports higher data rates by minimizing signal distortion.
  • Reduced Power Consumption: Optimizes signal transmission and reception, resulting in lower energy usage.
  • Improved System Performance: Enhances overall system performance by providing accurate and reliable signal filtering.

Additional Details:

The SAFRP1G57KA0F0AR15 is constructed using high-quality piezoelectric materials for excellent filter performance and long-term stability. Its compact SMT package simplifies integration into automated production lines. Specifications such as center frequency, bandwidth, insertion loss, and attenuation are precisely controlled to ensure consistent performance across a range of operating conditions. More detailed technical information is available in the manufacturer's datasheet.

You May Also Be Interested in

Qualcomm
FILTER SAW 315.04MHZ RKE SMD / Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth
Need more? Email Us
Qualcomm
FILTER SAW / Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth
Need more? Email Us
Qualcomm
FILTER SAW 433.92MHZ 6SMD
Need more? Email Us
Taiyo Yuden
FILTER SAW 1.96GHZ 5SMD
Lowest to $0.1275
Qualcomm
SAW FILTER
Lowest to $21.7962
Taiyo Yuden
FILTER SAW 1.581GHZ 5SMD
Need more? Email Us
Qualcomm
RFFE FILTER BANDPASS SAW / Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth
Need more? Email Us
Qualcomm
FILTER SAW BANDPASS SMD / Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth
Need more? Email Us
Qualcomm
SAW FILTER FOR IND ELECTRONICS / Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
370+ $0.1564 $57.8680
905+ $0.1284 $116.2020
1,395+ $0.1244 $173.5380
1,920+ $0.1204 $231.1680
2,485+ $0.1163 $289.0055
3,325+ $0.1043 $346.7975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,612 pieces
MOQ: 370 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess