EN
  • EN
  • DE

SARCC314M35BXL1R05

Part No SARCC314M35BXL1R05
Manufacturer Murata Electronics North America
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Win Source Part Number 313149-SARCC314M35BXL1R05
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SARCC314M35BXL1R05 CAD Model

Description

The SARCC314M35BXL1R05 is a product from Murata Electronics North America, categorized as a Multilayer Ceramic Capacitor (MLCC). It's designed for applications requiring stable and reliable capacitance in a small form factor. MLCCs are widely used for decoupling, bypassing, filtering, and smoothing in electronic circuits.

Applications

  • Decoupling in digital circuits and microprocessors
  • Bypassing high-frequency noise in power supplies
  • Filtering unwanted signals in analog circuits
  • Smoothing voltage fluctuations in power rails
  • General-purpose capacitor in electronic devices

Features

  • High capacitance value
  • Small size for space-constrained applications
  • Low Equivalent Series Resistance (ESR) for efficient performance
  • Excellent temperature stability
  • Surface mountable for automated assembly

Benefits

  • Improved signal integrity in digital circuits
  • Reduced noise and voltage ripple in power supplies
  • Enhanced filtering performance
  • Stable operation over a wide temperature range
  • Increased reliability of electronic devices

Additional Details

For precise specifications such as capacitance value, voltage rating, tolerance, and temperature coefficient, consult the official Murata datasheet for the SARCC314M35BXL1R05. The datasheet will contain detailed information about the capacitor's electrical and physical characteristics. MLCCs are manufactured using a precise layering process, ensuring consistent performance and reliability. It is designed for reflow soldering.

Proper handling and assembly techniques are essential to prevent damage during soldering. Follow the manufacturer's recommended soldering profile to avoid thermal shock or cracking. MLCCs are generally robust but can be sensitive to mechanical stress. Ensure proper mounting and support to prevent stress-induced failures.

You May Also Be Interested in

AMCC
Lowest to $0.6537
Micron Technology Inc.
Lowest to $1.4076
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $1.6320
SII Semiconductor Corporation
Lowest to $0.6537
Sharp Microelectronics
Lowest to $1.3860
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Sharp Microelectronics
8-Pin DIP Type SSR for Low Power Control
Lowest to $1.3063
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess