EN
  • EN
  • DE

SAWEN1G84CM0F00R12

Part No SAWEN1G84CM0F00R12
Manufacturer Murata Electronics North America
Catalog SAW Filters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Category Filters
Family SAW Filters
Win Source Part Number 188253-SAWEN1G84CM0F00R12
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAWEN1G84CM0F00R12 CAD Model

Description

The SAWEN1G84CM0F00R12 is a Surface Acoustic Wave (SAW) filter, a product of Murata Electronics North America. SAW filters are crucial components in radio frequency (RF) systems, designed to selectively pass desired frequency signals while attenuating unwanted noise and interference. This specific filter is engineered to operate at a center frequency of approximately 1.84 GHz, making it well-suited for various wireless communication applications.

Applications

  • Mobile Communication Devices (Smartphones, Tablets)
  • Wireless LAN (WLAN) Systems
  • RF Transceivers
  • Cellular Base Stations
  • GPS Receivers

Features

  • Center Frequency: Approximately 1.84 GHz
  • Low Insertion Loss: Minimizes signal attenuation within the desired frequency band.
  • High Attenuation: Effectively suppresses unwanted signals outside the desired frequency band.
  • Small Form Factor: Allows for integration into compact electronic devices.
  • Surface Mount Device (SMD): Facilitates automated assembly on PCBs.
  • Stable Performance: Maintains consistent filtering characteristics over a wide temperature range.

Benefits

  • Improved Signal Quality: Enhances the clarity and strength of the desired signal by filtering out unwanted noise and interference.
  • Enhanced System Performance: Leads to more reliable communication and higher data throughput.
  • Reduced Interference: Minimizes the impact of adjacent frequency bands on the desired signal.
  • Compact Design: Enables the development of smaller and more portable wireless devices.
  • Cost-Effective Solution: Provides high-performance filtering at a competitive price point.

Additional Details

The SAWEN1G84CM0F00R12 is typically packaged as a small surface mount device, facilitating easy integration into modern electronic devices. The filter's performance characteristics, including insertion loss, bandwidth, and attenuation, are carefully optimized to meet specific application requirements. It is essential to consult the Murata datasheet for detailed electrical characteristics, including insertion loss, return loss, attenuation, and impedance matching information. Proper impedance matching is crucial for optimal filter performance. As with all RF components, careful attention to layout and grounding is critical for achieving optimal performance. Murata is a well-regarded manufacturer of SAW filters, known for high quality and reliability.

You May Also Be Interested in

Crystek Corporation
FILTER SAW 915MHZ INLINE
Need more? Email Us
Tai-Saw Technology TST
407.7MHz 13dB 50Ω SMD-8P,5x5mm SAW Filters RoHS
Lowest to $20.3732
Tai-Saw Technology TST
1.03GHz 4dB 50Ω SMD,3x3mm SAW Filters RoHS
Lowest to $1.4553
Murata Electronics North America
1.56GHz 1.1dB 50Ω SMD-5P,1.1x0.9mm SAW Filters RoHS
Lowest to $0.2620
Tai-Saw Technology TST
1.5GHz 5dB 50Ω SMD3030-6P SAW Filters RoHS
Lowest to $1.7463
Murata Electronics North America
1.1765GHz 1.5dB SAW Filters RoHS
Lowest to $0.3202
Qualcomm
Signal Conditioning Diplexer, GNSS, low + high band, -, Size=1.5x1.1
Need more? Email Us
Qualcomm
SAW FILTER 1109
Lowest to $0.1747
Tai-Saw Technology TST
125MHz 13.5dB SMD-12P,13.3x6.5mm SAW Filters RoHS
Lowest to $27.6493

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess