EN
  • EN
  • DE

SAWSU942MCQ0T06R00

Part No SAWSU942MCQ0T06R00
Manufacturer Murata Electronics North America
Catalog SAW Filters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Category Filters
Family SAW Filters
Win Source Part Number 188340-SAWSU942MCQ0T06R00
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAWSU942MCQ0T06R00 CAD Model

Description

The SAWSU942MCQ0T06R00 is a Surface Acoustic Wave (SAW) filter manufactured by Murata Electronics North America. SAW filters are widely used in radio frequency (RF) applications for signal filtering and selection. They offer excellent performance characteristics in terms of insertion loss, attenuation, and temperature stability, making them ideal for demanding wireless communication systems.

Applications

  • Mobile communication devices: Used in cellular phones and smartphones for filtering RF signals, enhancing signal quality, and reducing interference.
  • Wireless LAN systems: Employed in Wi-Fi routers and adapters to improve signal clarity and network performance.
  • Global Positioning Systems (GPS): Integrated into GPS receivers to filter out unwanted signals, ensuring accurate positioning data.
  • Satellite communication systems: Utilized in satellite receivers and transmitters for signal processing and filtering.
  • Radio receivers: Used in various radio receivers for filtering and signal selection.

Features

  • High selectivity: Provides excellent rejection of unwanted signals and noise.
  • Low insertion loss: Minimizes signal attenuation, preserving signal strength and improving overall system performance.
  • Compact size: Enables integration into small and portable devices.
  • Surface mount technology (SMT): Facilitates automated assembly and reduces manufacturing costs.
  • Stable performance over temperature: Maintains consistent performance across a wide range of operating temperatures.

Benefits

  • Improved signal quality: Filters out unwanted signals, resulting in cleaner and more reliable communication.
  • Enhanced system performance: Low insertion loss ensures strong signal transmission and reception.
  • Reduced interference: Minimizes the impact of unwanted signals on the desired signal, leading to better performance in noisy environments.
  • Smaller device size: Compact design allows for integration into space-constrained applications.
  • Cost-effective manufacturing: SMT compatibility simplifies assembly and reduces production costs.

Additional Details

Due to the highly specific nature of SAW filters, detailed specifications such as center frequency, bandwidth, and impedance matching are critical for proper implementation. It is essential to consult the manufacturer's datasheet for comprehensive technical information before incorporating this component into a design. The SAWSU942MCQ0T06R00 is designed and manufactured with high precision to meet the stringent requirements of modern wireless communication systems.

You May Also Be Interested in

Crystek Corporation
FILTER SAW 915MHZ INLINE
Need more? Email Us
Qorvo US Inc.
Signal Conditioning 70MHz BW 5MHz SAW Filter
Lowest to $55.7142
Tai-Saw Technology TST
2.31GHz 3.9dB SMD,3x3mm SAW Filters RoHS
Lowest to $1.3098
Tai-Saw Technology TST
960MHz 4.5dB 50Ω SMD3030-6P SAW Filters RoHS
Lowest to $2.6195
Murata Electronics North America
1.1765GHz 1.5dB SAW Filters RoHS
Lowest to $0.3202
Taiyo Yuden
FILTER SAW 915MHZ 5SMD
Lowest to $0.8732
Murata Electronics North America
SMD SAW Filters RoHS
Lowest to $1.3098
Tai-Saw Technology TST
SMD,5x5mm SAW Filters RoHS
Lowest to $13.0971
Tai-Saw Technology TST
125MHz 13.5dB SMD-12P,13.3x6.5mm SAW Filters RoHS
Lowest to $27.6493

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess