EN
  • EN
  • DE

SAYEY733MBC0F0AR00

Part No SAYEY733MBC0F0AR00
Manufacturer Murata Electronics North America
Catalog OEM Parts ( S )
Description Saw Duplexer For BAND28
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 965168-SAYEY733MBC0F0AR00
Categories OEM Parts( S )
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SAYEY733MBC0F0AR00 CAD Model

Description

The SAYEY733MBC0F0AR00 is a ceramic capacitor manufactured by Murata Electronics North America. These capacitors are known for their high reliability, stability, and performance in various electronic circuits. They are commonly used in applications requiring precise and consistent capacitance values over a wide range of temperatures and frequencies.

Applications:

  • Bypass Capacitors: Used to decouple noise from power supplies.
  • Decoupling Capacitors: Provide local energy storage for integrated circuits.
  • Filtering Applications: Used in filters to remove unwanted frequencies from signals.
  • Timing Circuits: Employed in oscillators and timing circuits for precise timing control.
  • Resonant Circuits: Used in resonant circuits to provide specific resonant frequencies.

Features:

  • High Stability: Maintains consistent capacitance values over a wide temperature range.
  • Low ESR (Equivalent Series Resistance): Minimizes power losses and improves circuit efficiency.
  • Compact Size: Allows for high-density circuit designs.
  • High Reliability: Ensures long-term performance and stability.
  • Surface Mount Technology (SMT): Facilitates automated assembly and reduces manufacturing costs.
  • RoHS Compliant: Complies with environmental regulations.

Benefits:

  • Improved Circuit Performance: Low ESR and high stability enhance circuit efficiency and accuracy.
  • Reduced Noise: Effective decoupling reduces noise and improves signal integrity.
  • Increased Reliability: High reliability ensures long-term performance and reduces failure rates.
  • Compact Design: Small size allows for more compact and efficient circuit designs.
  • Cost-Effective Solution: Affordable cost and ease of assembly reduce overall manufacturing costs.

Additional Details:

Ceramic capacitors like the SAYEY733MBC0F0AR00 are manufactured using ceramic materials, which provide excellent dielectric properties. These capacitors are available in various capacitance values, voltage ratings, and temperature coefficients to meet the specific requirements of different applications. Their small size and surface mount configuration make them suitable for automated assembly processes, contributing to cost-effective manufacturing. Murata's ceramic capacitors are widely used in various industries, including telecommunications, consumer electronics, automotive, and industrial equipment.

You May Also Be Interested in

3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Linear Technology
Need more? Email Us
Micrel
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9555 $52.5525
130+ $0.7840 $101.9200
200+ $0.7595 $151.9000
275+ $0.7350 $202.1250
355+ $0.7105 $252.2275
475+ $0.6370 $302.5750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,174 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess