EN
  • EN
  • DE

C2012X7R1E105KT000N

Part No C2012X7R1E105KT000N
Manufacturer TDK Corporation
Catalog Ceramic Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1709
Manufacturer TDK Corporation
Manufacturer Homepage www.tdk.com
Win Source Part Number 722861-C2012X7R1E105KT000N
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian C2012X7R1E105KT000N CAD Model

Description

The C2012X7R1E105KT000N is a ceramic capacitor from TDK Corporation. This capacitor is part of the C2012 series, recognized for its compact size and is made with an X7R dielectric material. It is designed for general-purpose applications where a moderate level of temperature stability is needed.

Applications

  • General Purpose Applications: Suitable for a broad range of electronic circuit designs.
  • Bypass Capacitors: Used to filter out high-frequency noise in power supply systems.
  • Decoupling Capacitors: Placed close to integrated circuits (ICs) to provide a local energy reserve and reduce noise.
  • Smoothing Capacitors: Helps to smooth out voltage variations in DC power supplies.
  • Filtering Circuits: Applied in signal filtering to eliminate unwanted frequencies.

Features

  • X7R Dielectric: Delivers good temperature stability and limited capacitance variation.
  • Compact Size (2012): Small dimensions optimized for densely populated circuit boards.
  • High Capacitance Value: Provides a substantial capacitance value for its size.
  • Reliable Performance: Offers consistent and reliable operation in diverse environments.
  • RoHS Compliant: Complies with environmental standards for the restriction of hazardous substances.

Benefits

  • Versatile Application: Well-suited for numerous electronic circuit types.
  • Effective Noise Reduction: Minimizes electrical noise and maintains the integrity of signals.
  • Space Saving: The compact design maximizes available space on circuit boards.
  • Cost-Effective: Offers an advantageous combination of performance and price.
  • Improved Circuit Stability: Improves the stability and dependability of electronic circuits.

Specifications

The C2012X7R1E105KT000N has a capacitance of 1.0 µF, a voltage rating of 25V, and a tolerance of ±10%. The operating temperature range typically extends from -55°C to +125°C. The case size is 2012 (0805 in imperial units), corresponding to physical dimensions of 2.0mm x 1.25mm. The termination material is typically Nickel Barrier with Tin plating.

You May Also Be Interested in

TDK Corporation
CAP CER 2200PF 50V X5R 0402
Need more? Email Us
TDK Corporation
CAP CER 0.33UF 250V X7T SMD
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 250PF 20KV Y5P DISK
Need more? Email Us
Vishay
CAP CER 2500PF 10KV Z5U RADIAL
Need more? Email Us
Pulse
CAP CER 1000PF 25V C0G/NPO 0805
Need more? Email Us
Kemet
CAP CER 10000PF 200V X7R RADIAL
Need more? Email Us
TDK Corporation
CAP CER 0.1UF 4V X7S 0805
Need more? Email Us
TDK Corporation
CAP CER 400PF 30KV Z5T DISK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1,780+ $0.0281 $50.0180
4,330+ $0.0231 $100.0230
6,700+ $0.0224 $150.0800
9,260+ $0.0216 $200.0160
11,965+ $0.0209 $250.0685
15,960+ $0.0188 $300.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 71,510 pieces
MOQ: 1780 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess