EN
  • EN
  • DE

SAYFP1G95AA0B00R1S

Part No SAYFP1G95AA0B00R1S
Manufacturer Murata Electronics North America
Catalog SAW Filters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Category Filters
Family SAW Filters
Win Source Part Number 188409-SAYFP1G95AA0B00R1S
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAYFP1G95AA0B00R1S CAD Model

Description

The SAYFP1G95AA0B00R1S is a surface-mount filter manufactured by Murata Electronics North America. This filter is designed to operate in high-frequency wireless communication systems. It selectively filters signals, allowing desired frequencies to pass through while attenuating unwanted noise and interference. Its small size and surface-mount design make it suitable for integration into compact electronic devices.

Applications

  • Wireless Communication Systems
  • Mobile Phones
  • Wi-Fi Modules
  • Bluetooth Devices
  • GPS Receivers
  • RF Transceivers

Features

  • Surface Mount Device (SMD)
  • Compact Size
  • High-Frequency Operation
  • Sharp Cutoff Characteristics
  • Low Insertion Loss
  • High Attenuation
  • Excellent Temperature Stability

Benefits

  • Improved Signal Quality: The filter minimizes noise and interference, enhancing the clarity and reliability of the signal.
  • Enhanced Communication Range: By filtering out unwanted signals, the filter improves the sensitivity of the receiver, leading to greater communication distances.
  • Reduced Power Consumption: The low insertion loss minimizes signal attenuation, resulting in lower power consumption.
  • Increased System Reliability: The robust design ensures stable performance over a wide range of operating conditions.
  • Simplified Circuit Design: The compact SMD package simplifies PCB layout and reduces overall system size.
  • Optimized Wireless Performance: The filter is specifically designed to optimize performance in demanding wireless applications.

Additional Details

The SAYFP1G95AA0B00R1S operates within a specific frequency range and exhibits defined characteristics such as insertion loss, attenuation, and impedance matching. For detailed specifications, including center frequency, bandwidth, insertion loss, attenuation levels at different frequencies, impedance matching characteristics, and operating temperature range, it is crucial to consult the official Murata datasheet. These details are essential for proper implementation and optimal performance in any given circuit. The filter is also designed to comply with RoHS and other environmental regulations.

You May Also Be Interested in

Tai-Saw Technology TST
2.235GHz 3.2dB SMD-6P,3x3mm SAW Filters RoHS
Lowest to $1.3971
Qorvo US Inc.
Signal Conditioning 70MHz BW 5MHz SAW Filter
Lowest to $55.7142
Qualcomm
FILTER SAW 6SMD
Lowest to $2.1247
Qualcomm
Signal Conditioning Diplexer, GNSS, low + high band, -, Size=1.5x1.1
Need more? Email Us
Tai-Saw Technology TST
500MHz 2.8dB 50Ω SMD,3.8x3.8mm SAW Filters RoHS
Lowest to $2.0374
Qualcomm
CSSP3 DPLX GT
Lowest to $1.1642
Crystek Corporation
FILTER SAW 1.88GHZ INLINE
Need more? Email Us
Qualcomm
SAW FILTER 1109
Lowest to $0.1747
Tai-Saw Technology TST
960MHz 4.5dB 50Ω SMD3030-6P SAW Filters RoHS
Lowest to $2.6195

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess