EN
  • EN
  • DE

SAYRF1G95CA0B0AR05

Part No SAYRF1G95CA0B0AR05
Manufacturer Murata Electronics North America
Catalog SAW Filters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Category Filters
Family SAW Filters
Win Source Part Number 188444-SAYRF1G95CA0B0AR05
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAYRF1G95CA0B0AR05 CAD Model

Description

The SAYRF1G95CA0B0AR05 is a SAW (Surface Acoustic Wave) filter from Murata Electronics North America. SAW filters are essential components in RF systems, used to selectively pass desired signals while rejecting unwanted frequencies. This particular model operates around the 1.95 GHz frequency band.

Applications

  • Mobile communication devices (smartphones, tablets)
  • Wireless communication infrastructure (base stations, repeaters)
  • Wireless local area networks (WLAN)
  • GPS receivers
  • RF front-end modules

Features

  • Excellent insertion loss: Minimizes signal power reduction within the passband for optimal performance.
  • High attenuation: Effectively suppresses unwanted signals outside of the designated frequency range.
  • Small form factor: Enables integration into compact devices with limited board space.
  • Surface mountable: Designed for automated assembly processes, reducing manufacturing time and costs.
  • RoHS compliant: Meets environmental regulations regarding hazardous substances.
  • Stable frequency response: Maintains consistent performance over a wide range of operating temperatures.

Benefits

  • Improved receiver sensitivity: Enhances the ability of a receiver to detect weak signals in the presence of noise.
  • Reduced interference: Minimizes the impact of unwanted signals on system performance.
  • Increased data throughput: Enables faster and more reliable data transmission in wireless systems.
  • Smaller and lighter devices: Facilitates the development of more portable and user-friendly electronic products.
  • Lower manufacturing costs: Streamlines the assembly process and reduces overall production expenses.
  • Environmentally friendly: Complies with regulations aimed at reducing the environmental impact of electronic products.

Additional Details

The SAYRF1G95CA0B0AR05 filter is constructed using high-quality piezoelectric materials, such as Lithium Niobate (LiNbO3) or Lithium Tantalate (LiTaO3), which provide excellent electromechanical coupling and stability. Its performance characteristics are precisely engineered to meet the specific requirements of wireless communication systems, ensuring reliable and efficient operation. Detailed specifications regarding impedance, bandwidth, ripple, and temperature stability can be found in the official Murata product datasheet.

You May Also Be Interested in

Crystek Corporation
FILTER SAW 1.88GHZ INLINE
Need more? Email Us
Abracon LLC
FILTER SAW 869MHZ 6-SMD
Lowest to $4.4358
Tai-Saw Technology TST
300MHz 2dB SMD3030-6P SAW Filters RoHS
Lowest to $2.6195
Taiyo Yuden
FILTER SAW 915MHZ 5SMD
Lowest to $0.8732
Tai-Saw Technology TST
1.5GHz 5dB 50Ω SMD3030-6P SAW Filters RoHS
Lowest to $1.7463
Qualcomm
FILTER SAW 916MHZ 6SMD
Lowest to $2.3284
Tai-Saw Technology TST
2.31GHz 3.9dB SMD,3x3mm SAW Filters RoHS
Lowest to $1.3098
Tai-Saw Technology TST
125MHz 13.5dB SMD-12P,13.3x6.5mm SAW Filters RoHS
Lowest to $27.6493
Crystek Corporation
FILTER SAW 915MHZ INLINE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess