EN
  • EN
  • DE

SAYRF1G95HJ0F0AR05

Part No SAYRF1G95HJ0F0AR05
Manufacturer Murata Electronics North America
Catalog SAW Filters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Category Filters
Family SAW Filters
Win Source Part Number 188451-SAYRF1G95HJ0F0AR05
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAYRF1G95HJ0F0AR05 CAD Model

Description

The SAYRF1G95HJ0F0AR05 is a SAW (Surface Acoustic Wave) filter manufactured by Murata Electronics North America. SAW filters are commonly used in radio frequency (RF) applications to selectively pass or reject signals within a specific frequency band, in this case around 1.95 GHz.

Applications

  • Cellular communication systems (mobile phones, base stations)
  • Wireless networking (Wi-Fi, Bluetooth)
  • GPS receivers
  • RF front-end modules
  • Satellite communication systems

Features

  • High selectivity: Provides excellent rejection of unwanted signals outside the passband, ensuring minimal interference.
  • Low insertion loss: Minimizes signal attenuation within the desired frequency range, maximizing signal strength.
  • Compact size: Enables integration into small and portable electronic devices.
  • Surface Mount Device (SMD): Facilitates automated assembly processes, reducing manufacturing costs.
  • Stable performance over temperature: Maintains consistent filtering characteristics across a wide temperature range.
  • High power handling capability: Can withstand relatively high RF power levels without degradation.

Benefits

  • Improved signal quality: Filters out unwanted noise and interference, enhancing the signal-to-noise ratio (SNR).
  • Enhanced system performance: Enables more reliable and efficient wireless communication.
  • Reduced interference: Prevents unwanted signals from disrupting the intended signal transmission.
  • Smaller product size: The compact size of the filter contributes to the miniaturization of electronic products.
  • Lower manufacturing costs: SMD packaging facilitates automated assembly, reducing labor costs.
  • Increased reliability: Stable performance over temperature ensures consistent operation in various environmental conditions.

Additional Details

The SAYRF1G95HJ0F0AR05 likely utilizes a piezoelectric substrate material, such as lithium tantalate (LiTaO3) or lithium niobate (LiNbO3), to achieve high-performance filtering. The filter's specific parameters, including center frequency, bandwidth, insertion loss, and rejection levels, are carefully designed to meet the requirements of the target application. Specific technical details, like impedance, ripple, and temperature coefficient, can be obtained from the product datasheet supplied by Murata. Reflow soldering is typically used when mounting.

You May Also Be Interested in

Taiyo Yuden
FILTER SAW 1.88GHZ 5-SMD
Need more? Email Us
Murata Electronics North America
2.442GHz 2.9dB SMD SAW Filters RoHS
Lowest to $0.3493
Qualcomm
FILTER SAW 916MHZ 6SMD
Lowest to $2.3284
Qorvo US Inc.
Signal Conditioning 2441.75MHz BW83.5MHz SAW Filter
Lowest to $70.5883
Qualcomm
SAW FILTER 1109
Lowest to $0.1747
Tai-Saw Technology TST
1.5GHz 5dB 50Ω SMD3030-6P SAW Filters RoHS
Lowest to $1.7463
Murata Electronics North America
SMD SAW Filters RoHS
Lowest to $1.3098
Tai-Saw Technology TST
407.7MHz 13dB 50Ω SMD-8P,5x5mm SAW Filters RoHS
Lowest to $20.3732
RF Monolithics, Inc
FILTER SAW 427.25MHZ 10-SMD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess