The SCA610-C24H1A is a high-performance inclinometer manufactured by Murata Electronics North America, designed for precise angle measurement in demanding industrial and automotive applications. This robust sensor provides accurate and reliable tilt detection, making it ideal for applications requiring high stability and performance in harsh environments.
Applications:
- Construction Machinery Leveling: Used for accurate leveling in bulldozers, excavators, and graders.
- Agricultural Equipment Monitoring: Provides tilt measurement for combines, tractors, and other farming machinery.
- Platform Stabilization Systems: Enables stable leveling of platforms in industrial and transportation systems.
- Robotic Arm Control: Measures inclination for precise control of robotic arms in automated processes.
- Automotive Chassis Control: Integrated into vehicle chassis control systems for enhanced stability and handling.
Features:
- High Accuracy: Provides precise angle measurement with low drift over temperature.
- Robust Design: Designed to withstand harsh environments, including vibration, shock, and temperature extremes.
- Analog Output: Features an analog voltage output proportional to the inclination angle.
- Compact Size: Small form factor allows for easy integration into various systems.
- Low Power Consumption: Energy-efficient design for extended operation.
Benefits:
- Improved Precision: Enables accurate control and monitoring in demanding applications.
- Enhanced Reliability: Robust design ensures consistent performance in harsh conditions.
- Simplified Integration: Analog output facilitates easy connection to existing control systems.
- Cost-Effective: Offers high performance at a competitive price point.
- Enhanced Safety: Accurate angle measurement improves the safety of equipment and machinery operation.
Additional Details:
The SCA610-C24H1A typically has a measurement range of ±30 degrees or similar (check the datasheet), along with high resolution and low noise. It operates from a 5V supply and provides an analog voltage output directly proportional to the inclination angle. The sensor is usually packaged in a rugged housing to protect it from environmental factors. Consult the product datasheet for detailed specifications including accuracy, temperature sensitivity, and other relevant performance parameters. Users may need to perform calibration or implement temperature compensation techniques to optimize performance in specific applications. The linear analog output facilitates straightforward integration with data acquisition and control systems, allowing for real-time angle monitoring and control.