EN
  • EN
  • DE

SCC2220-B32

Part No SCC2220-B32
Manufacturer Murata Electronics North America
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 990414-SCC2220-B32
Categories OEM Parts( S )
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SCC2220-B32 CAD Model

Description

The SCC2220-B32 is a high-performance 2.4 GHz surface acoustic wave (SAW) filter manufactured by Murata Electronics North America. It's designed for wireless communication systems, offering excellent selectivity and low insertion loss. SAW filters are crucial components in radio frequency (RF) circuits for isolating desired signals from unwanted noise and interference.

Applications:

  • 2.4 GHz Wireless LAN (WLAN): Filtering signals in Wi-Fi routers, access points, and client devices (IEEE 802.11 b/g/n).
  • Bluetooth devices: Improving the performance of Bluetooth modules in smartphones, headsets, and IoT devices.
  • Zigbee applications: Filtering signals in Zigbee-based smart home and industrial automation systems.
  • Cordless phones: Reducing interference and improving signal quality in DECT cordless phones.
  • Remote control systems: Filtering signals in remote controls for TVs, garage door openers, and other devices.

Features:

  • Center frequency: Optimized for 2.4 GHz ISM band applications.
  • Low insertion loss: Minimizes signal attenuation, improving receiver sensitivity.
  • High attenuation: Effectively suppresses unwanted signals and noise outside the passband.
  • Surface mount technology (SMT): Enables easy integration into automated assembly processes.
  • Small size: Reduces the overall size of the wireless device.
  • RoHS compliant: Meets environmental regulations for hazardous substances.

Benefits:

  • Improved signal quality: Reduces interference and noise, leading to clearer communication.
  • Increased range: Enhances receiver sensitivity, allowing for longer communication distances.
  • Enhanced reliability: Provides stable and consistent performance over temperature and time.
  • Simplified design: Integrated filter simplifies RF circuit design.
  • Reduced manufacturing costs: Surface mount technology allows for automated assembly.

Additional Details:

The SCC2220-B32 is typically housed in a small surface-mount package. The operating temperature range is usually specified in the datasheet. Key performance parameters include insertion loss, bandwidth, attenuation, and impedance. Consult the datasheet for detailed specifications and recommended matching networks to optimize performance. This SAW filter is a key component for ensuring reliable wireless communication in various applications.

You May Also Be Interested in

Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Silicon Storage Technology, Inc
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $91.3963 $91.3963
2+ $74.9918 $149.9836
3+ $72.6483 $217.9449
4+ $70.3049 $281.2196
5+ $67.9614 $339.8070
6+ $60.9309 $365.5854
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess