EN
  • EN
  • DE

SLG4F41813V

Part No SLG4F41813V
Manufacturer Renesas Electronics America
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 967344-SLG4F41813V
Categories OEM Parts( S )
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SLG4F41813V CAD Model

Description

The SLG4F41813V is a Configurable Mixed-signal IC (CMIC) manufactured by Renesas Electronics America (formerly Dialog Semiconductor). This CMIC is designed for flexible and efficient implementation of various analog and digital functions in a single integrated circuit. CMICs offer a high degree of customization, allowing designers to integrate multiple discrete components into a single chip, reducing board space and improving system performance.

Applications

  • Consumer Electronics: Used in smartphones, tablets, wearables, and other consumer devices for power management, sensor interfacing, and signal processing.
  • IoT Devices: Employed in Internet of Things (IoT) devices for sensor interfacing, data acquisition, and low-power processing.
  • Industrial Automation: Integrated into industrial control systems for sensor monitoring, motor control, and signal conditioning.
  • Medical Devices: Utilized in portable medical devices for sensor interfacing, data acquisition, and power management.
  • Automotive Electronics: Found in automotive applications for sensor interfacing, signal processing, and control functions.

Features

  • Configurable Analog Blocks: Provides a variety of configurable analog blocks such as amplifiers, comparators, and ADCs.
  • Configurable Digital Logic: Offers programmable digital logic gates, flip-flops, and counters.
  • Low Power Consumption: Designed for low-power operation, making it suitable for battery-powered devices.
  • Small Footprint: Available in a compact package, reducing board space requirements.
  • Flexible Interconnect: Allows for flexible interconnection between analog and digital blocks.

Benefits

  • Reduced System Cost: Integrates multiple functions into a single chip, reducing component count and board space.
  • Improved Performance: Provides optimized performance for specific applications.
  • Faster Time-to-Market: Allows for rapid prototyping and development of new products.
  • Flexibility and Customization: Offers a high degree of flexibility and customization.
  • Low Power Operation: Extends battery life in portable devices.

Technical Specifications

The SLG4F41813V is a CMIC with configurable analog and digital resources. It operates with a supply voltage. It features flexible I/O pins for interfacing with external components. The device is available in a compact package and is designed to operate within a specified temperature range. The component is lead-free and RoHS compliant.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
Need more? Email Us
Micrel
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess