EN
  • EN
  • DE

WSK200N08A

Part No WSK200N08A
Manufacturer Winsok Semicon
Catalog OEM Parts (T - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1003837-WSK200N08A
Categories OEM Parts(T-Z)
Manufacturer Winsok Semicon
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian WSK200N08A CAD Model

Description

The WSK200N08A is an N-Channel enhancement mode power MOSFET manufactured by Winsok Semicon. This MOSFET is designed for high-efficiency power switching applications, providing a robust and reliable solution for controlling power in various electronic systems.

Applications:

  • DC-DC Converters: Used in voltage regulation circuits to efficiently convert DC voltage levels.
  • Motor Control: Employed in controlling the speed and direction of DC motors.
  • Power Supplies: Integrated into power supplies for efficient switching and voltage regulation.
  • LED Lighting: Used for dimming and controlling LED lighting systems.
  • Battery Management Systems: Found in battery chargers and management circuits.

Features:

  • N-Channel MOSFET: Provides efficient switching with low on-resistance.
  • Low On-Resistance (RDS(on)): Minimizes power loss during switching, improving efficiency.
  • High Switching Speed: Enables fast and efficient switching operations.
  • High Avalanche Energy: Withstands high transient voltages, enhancing reliability.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances directive.

Benefits:

  • Increased Energy Efficiency: Low on-resistance reduces power dissipation, increasing overall system efficiency.
  • Improved Thermal Performance: Minimizes heat generation, enabling efficient heat dissipation.
  • Enhanced System Reliability: High avalanche energy rating ensures robust performance under transient conditions.
  • Simplified Circuit Design: Easy to integrate into existing power control circuits.
  • Environmentally Friendly: RoHS compliance ensures minimal environmental impact.

The WSK200N08A’s technical specifications include parameters such as drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), and on-resistance (RDS(on)). Its low on-resistance and high switching speed make it an ideal choice for high-efficiency power switching applications. The MOSFET is typically packaged in a through-hole or surface-mount package, facilitating easy integration into various electronic designs. The device's robust characteristics ensure reliable performance in demanding power control applications.

You May Also Be Interested in

TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3065 $52.2600
95+ $1.0720 $101.8400
145+ $1.0385 $150.5825
200+ $1.0050 $201.0000
260+ $0.9715 $252.5900
345+ $0.8710 $300.4950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,950 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess