EN
  • EN
  • DE

SF2037B-2/NTSK

Part No SF2037B-2/NTSK
Manufacturer Murata Electronics North America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837086-SF2037B-2/NTSK
Ultra Librarian 3D Model Ultra Librarian SF2037B-2/NTSK CAD Model

Description

The SF2037B-2/NTSK is a surface acoustic wave (SAW) filter manufactured by Murata Electronics North America. SAW filters are used to selectively pass or reject specific frequencies in electronic circuits. They are commonly employed in radio frequency (RF) applications, such as wireless communication systems, to filter out unwanted signals and improve signal quality.

Applications

  • Wireless communication systems (e.g., cellular phones, Wi-Fi devices)
  • Radio receivers and transmitters
  • RF identification (RFID) tags
  • Remote control systems
  • Satellite communication equipment

Features

  • Surface-mount package for easy PCB assembly
  • Low insertion loss for minimal signal attenuation
  • High selectivity for precise filtering
  • Compact size for space-saving designs
  • RoHS compliant, ensuring environmental safety

Benefits

  • Improves signal quality by filtering out unwanted noise and interference
  • Enhances receiver sensitivity by reducing out-of-band signals
  • Increases transmitter efficiency by minimizing spurious emissions
  • Enables more reliable wireless communication
  • Reduces the size and cost of RF circuits

Additional Details

The SF2037B-2/NTSK SAW filter is designed to operate at a specific frequency, which determines its passband. Insertion loss, bandwidth, and stopband attenuation are key parameters that define its performance. It is crucial to select a SAW filter with characteristics that meet the specific requirements of the application. This SAW filter typically features a small footprint and is designed for automated assembly processes. Its rugged construction ensures reliable operation in demanding environments. The filter is commonly found in various RF front-end modules and wireless devices requiring precise signal filtering and noise reduction. By selectively passing desired frequencies while attenuating unwanted ones, the SF2037B-2/NTSK enhances the performance and reliability of wireless communication systems.

You May Also Be Interested in

Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3139 $60.3946
33+ $3.5401 $116.8233
51+ $3.4292 $174.8892
70+ $3.3195 $232.3650
90+ $3.2086 $288.7740
121+ $2.8760 $347.9960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess