EN
  • EN
  • DE

SF2120C

Part No SF2120C
Manufacturer Murata Electronics North America
Catalog SAW Filters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters>SAW Filters
Mfr Murata Electronics
Package Tape & Reel (TR)
Product Status Obsolete
Frequency - Center 149MHz
Bandwidth 2MHz
Insertion Loss 2dB
Applications WiMax
Mounting SMD (SMT)
Package / Case 8-SMD, No Lead
Height (Max) 0.067" (1.70mm)
Dimension 0.197" L x 0.197" W (5.00mm x 5.00mm)
Base Product Number SF21
Standard Package 500
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.60.0080
Win Source Part Number 1275895-SF2120C
Ultra Librarian 3D Model Ultra Librarian SF2120C CAD Model

Description

The SF2120C is a Surface Acoustic Wave (SAW) filter manufactured by Murata Electronics North America. These filters are used in Radio Frequency (RF) systems for precise signal filtering, allowing specific frequencies to pass while attenuating others. The SF2120C is designed for specific frequency ranges and applications, offering performance characteristics tailored to the intended use. SAW filters are known for their compact size, low insertion loss, and high selectivity.

Applications

  • Wireless Communication Systems: Employed in transmitters and receivers for signal filtering in various wireless communication devices.
  • Television Broadcasting: Used in television receivers for filtering the desired channel signal.
  • CATV Systems: Utilized in cable television systems for channel selection and signal conditioning.
  • Remote Control Systems: Integrated into remote control devices to filter and isolate control signals.
  • Wireless Security Systems: Used in wireless security devices to filter out interference and ensure reliable operation.

Features

  • SAW Filter Technology: Utilizes surface acoustic wave technology for precise frequency selection.
  • Compact Design: Small surface-mount package suitable for high-density PCB layouts.
  • Low Insertion Loss: Minimizes signal attenuation within the passband.
  • High Attenuation: Provides excellent rejection of unwanted signals outside the passband.
  • Stable Performance: Offers consistent performance over a wide range of temperatures.

Benefits

  • Improved Signal Quality: Reduces noise and interference, enhancing signal clarity and reliability.
  • Enhanced System Performance: Improves the overall performance of RF systems by providing precise filtering capabilities.
  • Increased Signal Sensitivity: Allows for greater sensitivity in receivers, improving range and reliability.
  • Simplified System Design: Enables simpler and more efficient system designs by integrating a high-performance filter.
  • Reduced Interference: Minimizes the impact of unwanted signals and interference on system performance.

Additional Details

The SF2120C is typically available in a surface-mount package designed for automated assembly. Important specifications include center frequency, bandwidth, insertion loss, and attenuation characteristics. Proper impedance matching and PCB layout are essential for optimal performance. Murata provides detailed datasheets with comprehensive performance data and application recommendations for the SF2120C, ensuring proper integration into RF systems.

You May Also Be Interested in

Murata Electronics North America
1.1765GHz 1.5dB 50Ω SMD-5P,1.1x0.9mm SAW Filters RoHS
Lowest to $0.3202
Tai-Saw Technology TST
407.7MHz 13dB 50Ω SMD-8P,5x5mm SAW Filters RoHS
Lowest to $20.3732
Tai-Saw Technology TST
2.31GHz 3.9dB SMD,3x3mm SAW Filters RoHS
Lowest to $1.3098
Tai-Saw Technology TST
1.5GHz 5dB 50Ω SMD3030-6P SAW Filters RoHS
Lowest to $1.7463
Murata Electronics North America
1.56GHz 1.1dB 50Ω SMD-5P,1.1x0.9mm SAW Filters RoHS
Lowest to $0.2620
Qorvo US Inc.
Signal Conditioning 2441.75MHz BW83.5MHz SAW Filter
Lowest to $70.5883
Murata Electronics North America
SMD SAW Filters RoHS
Lowest to $1.3098
Qualcomm
Signal Conditioning Diplexer, GNSS, low + high band, -, Size=1.5x1.1
Need more? Email Us
Murata Electronics North America
2.442GHz 2.9dB SMD SAW Filters RoHS
Lowest to $0.3493

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess