EN
  • EN
  • DE

SFECA10.7MS3TC

Part No SFECA10.7MS3TC
Manufacturer Murata Electronics North America
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 985311-SFECA10.7MS3TC
Categories OEM Parts( S )
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SFECA10.7MS3TC CAD Model

Description

The SFECA10.7MS3TC is a ceramic filter manufactured by Murata Electronics North America. This filter is designed for use in intermediate frequency (IF) stages of communication devices, offering excellent selectivity and attenuation of unwanted signals. It is commonly used in radio receivers, wireless communication systems, and other applications requiring precise filtering of signals.

Applications

  • Radio receivers
  • Wireless communication systems
  • Cordless phones
  • Pagers
  • Remote control systems

Features

  • Center frequency of 10.7 MHz
  • Excellent selectivity
  • High attenuation of unwanted signals
  • Compact size
  • Low insertion loss
  • Stable performance

Benefits

  • Precise filtering: Ensures that only the desired signal is passed through, improving signal quality.
  • Rejection of unwanted signals: Reduces interference and noise.
  • Compact design: Saves board space and allows for integration into small devices.
  • Low signal loss: Maintains signal strength.
  • Reliable performance: Ensures consistent operation over time.

Technical Specifications

The SFECA10.7MS3TC has a center frequency of 10.7 MHz. It offers excellent selectivity, providing sharp cutoff characteristics to reject unwanted signals. The filter has a low insertion loss, minimizing signal attenuation. The compact size allows for easy integration into various communication devices. The filter is designed for stable performance over a wide temperature range. It is typically available in a surface-mount package.

The SFECA10.7MS3TC is a reliable and efficient ceramic filter for use in intermediate frequency stages of communication devices. Its excellent selectivity, high attenuation, and compact size make it an ideal choice for radio receivers, wireless communication systems, and other applications requiring precise filtering of signals.

You May Also Be Interested in

Micrel
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess