EN
  • EN
  • DE

SFELA10M7FA00-B0

Part No SFELA10M7FA00-B0
Manufacturer Murata Electronics North America
Catalog Ceramic Filters
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters>Ceramic Filters
Mfr Murata Electronics
Series CERAFIL®, SFELF
Package Bulk
Product Status Obsolete
Frequency 10.7MHz Center
Impedance 330Ohm
Bandwidth 280 kHz
Insertion Loss 4dB
Filter Type FM
Mounting Type Through Hole
Package / Case 3-SIP, 2.50mm pitch
Dimension 0.276" L x 0.118" W (7.00mm x 3.00mm)
Height (Max) 0.354" (9.00mm)
Base Product Number SFELA
Other Names SFE10.7MA5-A,490-1237
Standard Package 500
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 1277177-SFELA10M7FA00-B0
Ultra Librarian 3D Model Ultra Librarian SFELA10M7FA00-B0 CAD Model

Description

The SFELF CERAFIL® ceramic filter is an FM filter with a center frequency of 10.7MHz and an impedance of 330Ohm.

  • Series: SFELF CERAFIL®
  • Filter Type: FM filter
  • Center Frequency: 10.7MHz
  • Impedance: 330Ohm
  • Bandwidth: 280 kHz
  • Insertion Loss: 4dB
  • Height: 0.354" (9.00mm)
  • Mounting: Through hole
  • Package/Case: 3-SIP, 2.50mm pitch
  • Dimensions: 0.276" L x 0.118" W (7.00mm x 3.00mm)
  • Manufacturer: Murata Electronics
  • Other Names: SFE10.7MA5-A and 490-1237
  • Lifecycle Status: Obsolete
  • RoHS: Non-compliant

You May Also Be Interested in

Murata Electronics North America
FILTER 10.7 MHZ 280 KHZ BAND SMD
Lowest to $1.9032
Murata Electronics North America
FILTER 10.7 MHZ 400 KHZ BAND SMD
Need more? Email Us
Murata Electronics North America
Ceramic Filters (CERAFIL) for FM Receivers
Lowest to $2.0073
Murata Electronics North America
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Murata Electronics North America
FILTER 10.7MHZ 110KHZ BAND RADIA
Need more? Email Us
Murata Electronics North America
CER FILTER 10.7MHZ DISCRIMINATOR
Lowest to $2.0374
Murata Electronics North America
FM 10.7MHZ DISCRIM FOR TRF6901/3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess